location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4LL81A string light 2.27 m 6 lamp(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4LL81A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4LL81A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545732482 show
Category: String Lights Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:17:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4LL81A string light 2.27 m 6 lamp(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 6 lamp(s)
  • - Indoor
  • - Length: 2.27 m
More>>>
Short summary description HP 4LL81A string light 2.27 m 6 lamp(s) LED:
This short summary of the HP 4LL81A string light 2.27 m 6 lamp(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4LL81A, 6 lamp(s), LED, Indoor, China, 2.27 m, 2270 mm

Long summary description HP 4LL81A string light 2.27 m 6 lamp(s) LED:
This is an auto-generated long summary of HP 4LL81A string light 2.27 m 6 lamp(s) LED based on the first three specs of the first five spec groups.

HP 4LL81A. Lamps quantity: 6 lamp(s), Bulb technology: LED. Placement supported: Indoor, Country of origin: China. Length: 2.27 m, Width: 2270 mm, Depth: 49 mm. Quantity per pack: 1 pc(s). Products per master (outer) case: 120 pc(s), Master (outer) case gross weight: 10.43 g, Products per pallet: 2880 pc(s)

Lamps
Lamps quantity *
6 lamp(s)
Bulb technology *
LED
Features
Placement supported *
Indoor
Country of origin
China
Weight & dimensions
Length *
2.27 m
Width
2270 mm
Depth
49 mm
Height
20 mm
Weight
51 g
Package width
150 mm
Package depth
23 mm
Weight & dimensions
Package height
80 mm
Package weight
75 g
Packaging content
Quantity per pack
1 pc(s)
Bulbs included *
Yes
Logistics data
Products per master (outer) case
120 pc(s)
Master (outer) case gross weight
10.43 g
Products per pallet
2880 pc(s)
Technical details
Pallet gross weight
273.82 g
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)