icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11223
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2022
Bullet Points HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:
  • - Intel® Core™ i3-10105 (3.7 GHz base frequency, up to 4.4 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores, 8 threads)
  • - Windows 10 Home
  • - Intel® UHD Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

Desktop M01-F1060na Bundle PC, Windows 10 Home, Intel® Core™ i3, 8GB RAM, 256GB SSD

HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

A look you’ll love. Performance you can depend on.
A stylish desktop PC that blends modern design with proven technology, from a trusted brand you can count on. Whether working on your latest project, watching videos or everyday tasks – take on more confidently with a dependable PC.

Short summary description HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

HP Essential M01-F1060na, 3.7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 10 Home

Long summary description HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

HP Essential M01-F1060na. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
Disclaimer HP Essential M01-F1060na Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black 4L8V3EA:
[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] All other trademarks are the property of their respective owners. The Windows 11 upgrade will be delivered to qualifying devices late 2021 into 2022. Timing varies by device. Certain features require specific hardware, see http://www.Microsoft.com/windows/windows-11-specifications
[3] Based on Wi-Fi 5 80MHz and Wi-Fi 6 160MHz minimum requirements when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 802.11ax (Wi-Fi 6). Only available in countries where 802.11ax is supported. Graphics output may be limited based on the maximum resolution of the display. Graphics output may be limited based on the maximum resolution of the display.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[6] Actual throughput may vary.
[7] Alexa home supported devices are not included and must be purchased separately.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.