location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4L1E2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548367238 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® N4120 (up to 2.6 GHz burst frequency, 4 MB L2 cache, 4 cores, 4 threads)
  • - Chrome OS™
  • - 29.5 cm (11.6") diagonal HD touch display
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green :
The long product name of HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebook 11 G8 Education Edition, Chrome OS™, 11.6", touch screen, Intel® Celeron®, 4GB RAM, 32GB SSD, HD
More>>>
HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green:
The official description of HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Chromebook built for schools and designed for learning
Help students reach their potential with cloud-first[1] learning on the durable HP Chromebook 11 G8 EE that keeps pace with active student lifestyles while the fast-booting Chrome OS makes IT management easy.

Short summary description HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green:
This short summary of the HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11 G8, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green:
This is an auto-generated long summary of HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green based on the first three specs of the first five spec groups.

HP Chromebook 11 G8. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Green

A Chromebook built to withstand students and school days

Give students a Chromebook that can survive a fall off a desk[2], a splash from a soda[3] or a tugged power cord. It resists spills[3] and attempts to remove keys, has metal-reinforced corners, and is 122 cm[2] drop tested—higher than most desks.

Engaging discussions

Show and share Android™ and G Suite apps in class on a lie-flat device. Bring distance learning closer and collaborate remotely in real-time with a webcam and HP Extended Range Wireless LAN.[7]

Classroom-ready performance

Quickly stream and access textbooks, tests, and more with Intel® processors[4] and the Chrome OS. Work continuously with long battery life and fast recharging. Make it easy to control and manage student interactions with HP Classroom Manager.[5]

Design
Product type *
Chromebook
Product colour *
Green
Form factor *
Clamshell
Market positioning
Cloud computing
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4120
Processor cores
4
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
3733 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Total SSDs capacity
32 GB
Number of SSDs installed
1
SSD capacity
32 GB
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Network
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Pre-installed software
Chrome Education Upgrade (Sold separately); Chrome Enterprise Upgrade (Sold separately); HP Classroom Manager (Sold separately)
Trial software
Google One™ (with 100 GB of storage and other exclusive benefits for 12 months)
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
Nano Security lock slot; Google H1 Security Chip
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Password protection
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low halogen; TCO 8.0 Certified
Weight & dimensions
Width
295 mm
Depth
205.3 mm
Height
18.8 mm
Weight *
1.32 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Packaging content
Keyboard included
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook 11 G8 Intel® Celeron® N4120 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Green:
Disclaimer

Technical specification disclaimers