location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
795
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
795-0007na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4FQ76EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015049239 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
HP ENVY Desktop - 795-0007na (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - NVIDIA GeForce GTX 1050 Ti (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD, 256GB SSD
Warranty: 1 year limited parts, labour and on-site service.
Long product name HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver :
The long product name of HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8700 (12MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 Ti (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver:
The official description of HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pushing performance to new heights
When captivating design fuses with incredible power, your household can conquer anything that comes your way. The ENVY desktop realizes your full potential and holds nothing back. From creating brilliant content to showcasing a new arena in entertainment—every moment continues to push the envelope.

Short summary description HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver:
This short summary of the HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 795-0007na, 3.2 GHz, Intel® Core™ i7, 8 GB, 2.26 TB, DVD-RW, Windows 10 Home

Long summary description HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver:
This is an auto-generated long summary of HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver based on the first three specs of the first five spec groups.

HP ENVY 795-0007na. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Product type: PC

Power up
Power up

Nothing is out of reach with the latest Intel® Core™ processor[1] and powerful NVIDIA® GeForce® GTX 1080 graphics. From 3-D video renders to the most advanced multimedia—push your most demanding apps to the limit.

Performance-driven design

Now more sleek and sophisticated than ever, its space-saving design is the perfect blend of form and function. With a brushed aluminum bezel and rounded edges, it performs just as beautifully as it looks.

Serious storage

Catalog your entire digital library with up to 512 GB[3] PCIe SSD storage plus three 3TB HDD[2] storage slots. It’s enough storage to satisfy your ever-expanding needs.

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content or even create your own.[1]

NVIDIA® GeForce® GTX 1050 Ti graphics
NVIDIA® GeForce® GTX 1050 Ti graphics

Give your biggest, graphically demanding projects and multimedia experiences a boost in detail with 1080p and game without experiencing any slowdowns, hiccups, or stuttering.[1]

Rock-solid connections
Rock-solid connections

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest 802.11 a/c (2x2) WLAN adapter and Bluetooth® 4.2.[2]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive.[3]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.[3]

PCIe SSD storage
PCIe SSD storage

Available in 256 GB PCIe-based flash storage is up to 17x faster than a traditional 5400 rpm laptop hard drive.[4]

Dual display support
Dual display support

Add a second display for a more immersive computing experience. With dual monitors, you can increase your productivity, boost your gaming experience, or just make multitasking easier.

USB 3.0 connector
USB 3.0 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

HP Support Assistant
HP Support Assistant

Included with your computer, this free self-help tool makes it easier than ever to get help with your HP PC and printers.[19,20]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor boost frequency
4.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-8700 Desktop Series
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
ECC
No
Memory channels
Dual-channel
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD+SSD
Optical drive type *
DVD-RW
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
Yes
HDMI ports quantity *
1
Ports & interfaces
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product colour *
Silver
Country of origin
China
Performance
Motherboard chipset
Intel® H370
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Bundled software
Dropbox
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3QS
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
126686
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
Power
Power supply *
310 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
154 mm
Depth *
370 mm
Height *
365 mm
Weight *
8.86 kg
Package width
618 mm
Package depth
375 mm
Package height
436 mm
Package weight
10.5 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Disclaimer HP ENVY 795-0007na Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Mini Tower PC Silver:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of clock speed.
[2] For hard drives, TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software.
[3] For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of system disk is reserved for system recovery software. Data is split across both drives and may become inaccessible in the event of a drive failure.
[2] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[3] Actual speeds may vary. Don't copy copyright-protected materials.
[4] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5400 rpm HDD.