HP logo

HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9007
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
30 Apr 2022
Bullet Points HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:
  • - AMD Ryzen™ 5 4600G (3.7 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores)
  • - Windows 10 Home
  • - NVIDIA® GeForce® GTX 1650 SUPER™ (4 GB GDDR6 dedicated)
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

Pavilion Gaming Desktop TG01-1041na PC, Windows 10 Home, AMD Ryzen™ 5, 8GB RAM, 256GB SSD, 1TB HDD, NVIDIA® GeForce® GTX 1650 SUPER™

HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

More power from the jump
Get ready to game on your terms. This powerful rig is built to keep up with the games of today and tomorrow. Beneath its compact and sleek exterior, you will find all the performance you need to play with confidence and room to expand and upgrade.

Short summary description HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

HP Pavilion Gaming TG01-1041na, 3.7 GHz, AMD Ryzen™ 5, 4600G, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black:

HP Pavilion Gaming TG01-1041na. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 4600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Tower. Product type: PC

Disclaimer HP Pavilion Gaming TG01-1041na AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Tower PC Black 4F995EA:
[1] All other trademarks are the property of their respective owners. The Windows 11 upgrade will be delivered to qualifying devices late 2021 into 2022. Timing varies by device. Certain features require specific hardware, see http://www.Microsoft.com/windows/windows-11-specifications
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. Based on AMD Labs testing May 2020 using the 3D Mark TimeSpy benchmark to measure the graphics performance of the Ryzen 7 4700G, Ryzen 5 4600G, and Ryzen 3 4300G desktop processors vs. the Core i7-9700, Core i5-9400, and Core i3-9100 Intel desktop processors. Performance may vary. 3DMark is a registered trademark of Futuremark Corporation.
[3] ©2021 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners. Check with the laptop manufacturer about support for specific NVIDIA technologies.
[4] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[5] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
Reverting to LastPass basic after 30 days.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.