Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2400W Gold Hot Plug Power Supply Kit power supply unit

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2400W Gold Hot Plug Power Supply Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
499243-B21#LSE
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16784
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 19 Dec 2019 13:16:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HP 2400W Gold Hot Plug Power Supply Kit power supply unit :
The short editorial description of HP 2400W Gold Hot Plug Power Supply Kit power supply unit

HP BLc7000 2450 Watts 92 Percent High Efficiency Power Supply
More>>>
HP 2400W Gold Hot Plug Power Supply Kit power supply unit:
The official marketing text of HP 2400W Gold Hot Plug Power Supply Kit power supply unit as supplied by the manufacturer

HP High-Output Power Supplies provide highly efficient and flexible power options that are specifically designed for the HP BladeSystem c7000 Enclosure. The c7000 enclosure can support up to six Gold (92%) or Platinum (94%) 80Plus certified power supply options, providing high efficiency power solutions that lower your power requirements and decrease data center operating costs. HP High-Output power supply options provide you with the ultimate flexibility of operating in different data center power infrastructure environments with multiple options for AC and DC power input voltages. Each power option supports hot plug installation and removal, providing fast, tool-less access to your BladeSystem c7000 power supplies. Support for HP Power Discovery Services is added by selecting a Platinum power option, allowing you to automatically map the power topology inside your rack, speeding implementation time and greatly reducing the risk of human errors that can cause power outages.

Short summary description HP 2400W Gold Hot Plug Power Supply Kit power supply unit:
This short summary of the HP 2400W Gold Hot Plug Power Supply Kit power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2400W Gold Hot Plug Power Supply Kit

Long summary description HP 2400W Gold Hot Plug Power Supply Kit power supply unit:
This is an auto-generated long summary of HP 2400W Gold Hot Plug Power Supply Kit power supply unit based on the first three specs of the first five spec groups.

HP 2400W Gold Hot Plug Power Supply Kit

Country Distributor
United Kingdom 1 distributor(s)
X