location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon L5430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
493764-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:39:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence L5430 2.66 GHz
  • - 12 MB L2 LGA 771 (Socket J)
  • - Processor cores: 4 45 nm 64-bit 50 W
Long product name HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2 :
The long product name of HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon L5430 (12M Cache, 2.66 GHz, 1333 MHz FSB)
More>>>
HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2:
The official description of HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Intel Xeon processors, with extended lifecycle support,
utilize Intel’s Hafnium-based 45nm Hi-k silicon process technology
to reduce power consumption, increase switching speed,
and significantly increase transistor density over previous 65nm
technology to 820 million transistors.

These 45nm processors are validated with two different chipsets, providing a choice of flexible, dual-processor-capable platforms
for a wide range of applications. These include storage area networks, network attached storage, routers, IP-PBX, converged/unified
communications platforms, sophisticated content firewalls, unified threat management systems, medical imaging equipment, military
signal and image processing, and telecommunications (wireless and wireline) servers.

Short summary description HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2:
This short summary of the HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon L5430, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, L5430, 2.66 GHz, 64-bit

Long summary description HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2:
This is an auto-generated long summary of HP Intel Xeon L5430 processor 2.66 GHz 12 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon L5430. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing Die size: 214 mm². Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Processor
Processor model *
L5430
Processor base frequency *
2.66 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
LGA 771 (Socket J)
Component for
Server/workstation
Processor lithography *
45 nm
Processor operating modes *
64-bit
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
50 W
VID Voltage Range
0.850 - 1.3500 V
FSB Parity
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Features
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Operational conditions
Tcase
57 °C
Weight & dimensions
Processor package size
37.5 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)