location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 200W Slim Smart 4.5mm AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 200W Slim Smart 4.5mm AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
491C7AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 15:38:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP ZBook 200W Slim Smart 4.5mm AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 200 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Warranty: HP Limited 1 Year Warranty
Long product name HP ZBook 200W Slim Smart 4.5mm AC Adapter :
The long product name of HP ZBook 200W Slim Smart 4.5mm AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook 200W Slim Smart 4.5mm AC Adapter
More>>>
HP ZBook 200W Slim Smart 4.5mm AC Adapter:
The official description of HP ZBook 200W Slim Smart 4.5mm AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an additional adapter and always have one available in the office or at home.

Short summary description HP ZBook 200W Slim Smart 4.5mm AC Adapter:
This short summary of the HP ZBook 200W Slim Smart 4.5mm AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 200W Slim Smart 4.5mm AC Adapter, Laptop, Indoor, 200 W, Black, 152 mm, 72 mm

Long summary description HP ZBook 200W Slim Smart 4.5mm AC Adapter:
This is an auto-generated long summary of HP ZBook 200W Slim Smart 4.5mm AC Adapter based on the first three specs of the first five spec groups.

HP ZBook 200W Slim Smart 4.5mm AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 200 W. Product colour: Black. Width: 152 mm, Depth: 72 mm, Height: 23 mm. Quantity per pack: 1 pc(s), Cables included: AC, Package width: 161 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
200 W
Design
Product colour *
Black
Weight & dimensions
Width
152 mm
Depth
72 mm
Height
23 mm
Weight & dimensions
Weight
526 g
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Package width
161 mm
Package depth
223 mm
Package height
51.5 mm
Package weight
770 g
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)