location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Fury 15 G7 HP ZBook Fury 17 G7 HP ZBook Fury 15 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48Z98AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068317867 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2023 00:46:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Long product name HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver :
The long product name of HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ZBook Fury SSD/HDD Cage
More>>>
Short summary description HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver:
This short summary of the HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8, Blue, Silver, HP ZBook Fury 15 G7 HP ZBook Fury 17 G7 HP ZBook Fury 15 G8, 95 mm, 290 mm, 231 mm, 280 g

Long summary description HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver:
This is an auto-generated long summary of HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8 Blue, Silver based on the first three specs of the first five spec groups.

HP ZBook Fury 15 G7 ZBook Fury 17 G7 ZBook Fury 15 G8. Product colour: Blue, Silver, Compatible products: HP ZBook Fury 15 G7 HP ZBook Fury 17 G7 HP ZBook Fury 15 G8. Package width: 95 mm, Package depth: 290 mm, Package height: 231 mm

Features
Product colour
Blue, Silver
Compatible products
HP ZBook Fury 15 G7 HP ZBook Fury 17 G7 HP ZBook Fury 15 G8
Packaging data
Package width
95 mm
Packaging data
Package depth
290 mm
Package height
231 mm
Package weight
280 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Suomi 1 distributor(s)