location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon E5240 processor 3 GHz 6 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
488545-001
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Xeon E5240 processor 3 GHz 6 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5240 3 GHz
  • - 6 MB L2 LGA 771 (Socket J)
  • - Processor cores: 2 45 nm 64-bit 65 W
Long product name HP Intel Xeon E5240 processor 3 GHz 6 MB L2 :
The long product name of HP Intel Xeon E5240 processor 3 GHz 6 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor E5240 (6M Cache, 3.00 GHz, 1333 MHz FSB)
More>>>
HP Intel Xeon E5240 processor 3 GHz 6 MB L2:
The official description of HP Intel Xeon E5240 processor 3 GHz 6 MB L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dual-Core Intel® Xeon® Processor 5200 Series is a server/workstation processor utilizing two 45-nm Hi-k next generation Intel® Core™ microarchitecture cores. The processor is manufactured on Intel’s 45 nanometer process technology combining high performance with the power efficiencies of a low-power microarchitecture. The Dual-Core Intel® Xeon® Processor 5200 Series maintains the tradition of compatibility
with IA-32 software. Some key features include on-die, primary 32-kB instruction cache and 32-kB write-back data cache in each core and 6 MB Level 2 cache with Intel® Advanced Smart Cache architecture. The processors’ Data Prefetch Logic speculatively fetches data to the L2 cache before an L1 cache requests occurs, resulting in reduced effective bus latency and improved performance. The 1333 MHz Front Side Bus (FSB) is a quad-pumped bus running off a 333 MHz system clock making 10.66 GBytes per second data transfer rates possible. The 1600 MHz Front Side Bus (FSB) is a quadpumped bus running off a 400 MHz system clock making 12.80 GBytes per second data transfer rates possible.

Enhanced thermal and power management capabilities are implemented including Intel® Thermal Monitor 1, Intel® Thermal Monitor 2 and Enhanced Intel SpeedStep® Technology. These technologies are targeted for dual processor configurations in enterprise environments. Intel® Thermal Monitor 1 and Intel® Thermal Monitor provide efficient and effective cooling in high temperature situations. Enhanced Intel
SpeedStep Technology provides power management capabilities to servers and workstations.

Dual-Core Intel® Xeon® Processor 5200 Series features include Intel® Wide Dynamic Execution, enhanced floating point and multi-media units, Streaming SIMD Extensions 2 (SSE2), Streaming SIMD Extensions 3 (SSE3), and Streaming SIMD Extensions 4.1 (SSE4.1). Advanced Dynamic Execution improves speculative execution and branch prediction internal to the processor. The floating point and multi-media units include 128-bit wide registers and a separate register for data movement. SSE3 instructions
provide highly efficient double-precision floating point, SIMD integer, and memory management operations.

The Dual-Core Intel® Xeon® Processor 5200 Series support Intel® 64 Architecture as an enhancement to Intel's IA-32 architecture. This enhancement allows the processor to execute operating systems and applications written to take advantage of the 64-bit extension technology.
In addition, the Dual-Core Intel® Xeon® Processor 5200 Series supports the Execute Disable Bit functionality. When used in conjunction with a supporting operating system, Execute Disable allows memory to be marked as executable or non executable. This feature can prevent some classes of viruses that exploit buffer overrun vulnerabilities and can thus help improve the overall security of the system.

The Dual-Core Intel® Xeon® Processor 5200 Series support Intel® Virtualization Technology for hardware-assisted virtualization within the processor. Intel Virtualization Technology is a set of hardware enhancements that can improve virtualization solutions. Intel Virtualization Technology is used in conjunction with Virtual Machine.

Short summary description HP Intel Xeon E5240 processor 3 GHz 6 MB L2:
This short summary of the HP Intel Xeon E5240 processor 3 GHz 6 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon E5240, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5240, 3 GHz, 64-bit

Long summary description HP Intel Xeon E5240 processor 3 GHz 6 MB L2:
This is an auto-generated long summary of HP Intel Xeon E5240 processor 3 GHz 6 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon E5240. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Processor
Processor model *
E5240
Processor base frequency *
3 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
2
Processor socket *
LGA 771 (Socket J)
Component for
Server/workstation
Processor lithography *
45 nm
Processor operating modes *
64-bit
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
65 W
VID Voltage Range
0.85 - 1.35 V
FSB Parity
No
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
No
Market segment
Server
Features
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Embedded options available
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel Virtualization Technology (VT-x)
Yes
Operational conditions
Tcase
66 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x