location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
459J9AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Behold the new 68.58 cm (27") conferencing monitor with an integrated 5 megapixel camera with crystal clear audio.
  • - Make yourself look as good as you should. HP Display Center gives you control of how you look and sound.
  • - Connect with success and disconnect from the mess with a simple, Works With Chromebook certified setup. Just plug in and power up using one USB-C®[3] cable.
  • - Adjust the height just right, swivel the angle into position. With HP Eye Ease with Eyesafe® Certification[2].
Warranty: 1 year limited warranty
Long product name HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black :
The long product name of HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M27 Webcam Monitor
More>>>
HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
The official description of HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work. School. Fun. It all looks good from here.
Welcome home to your window to the world. Top-quality picture with a 5MP camera, amazing sound and sleek design makes this elegant 68.58 cm (27") monitor become the centerpiece of your connected daily life. It's designed for ease and simplicity without compromising quality so you can feel as good as you look. Hop from a call to a class to whatever else in stride and see the complete picture of it all.

Short summary description HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP M27, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP M27. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Integrated speakers

Get great audio built right in from the integrated speakers.

Adjust your view

Adjust your screen's height for comfortable viewing with swivel and tilt capability.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

HP Eye Ease

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

Three-sided micro-edge display

See more of your screen with a three-sided micro-edge display that maximizes your viewing area.

Low blue light

Put less strain on your eyes by softening the blue light from your display.

Share the panoramic view

Ultra-wide 178-degree viewing angles with consistent detail and vibrant color.

Included headphone jack

Easily plug in your headphones for a more lifelike experience.

HP Webcam

Clear, smooth video chats so you can stay in touch with the whole family. [7]

Power delivery with USB-C®

View your content on the big screen and charge your device at the same time. [3]

Extensive port connectivity

HDMI, DisplayPort™ and a USB 3.1 hub deliver advanced connectivity for the latest hardware and accessories. [8]

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [9]

Off the desk and on the wall

VESA mounts for easy mounting on a wall or arm. [10]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3114 x 0.3114 mm
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Colour gamut standard
sRGB
Colour gamut
99%
Performance
AMD FreeSync *
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
5 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Swivelling
Yes
Swivel angle range
45 - 45°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
130 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
860409
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
61.2 mm
Depth (with stand)
54.4 mm
Height (with stand)
21.1 mm
Weight (with stand)
7.3 kg
Width (without stand)
612 mm
Depth (without stand)
4.82 mm
Height (without stand)
41.3 mm
Packaging data
Package width
692 mm
Package depth
220 mm
Package height
469 mm
Package weight
11.3 kg
Packaging content
Cables included
AC, HDMI, USB Type-C to USB Type-A, USB Type-C to USB Type-C
Other features
Weight
7.3 kg
Height
413 mm
Width
612 mm
Depth
48.2 mm
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP M27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] Gmail account required for full functionality.
[2] Google tested to meet Chromebook compatibility standards. This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[3] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.

[5] Based on HP's internal analysis. Monitor’s 85% post-consumer recycled plastic content consists of 5% ocean bound plastic materials by weight.
[6] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Excludes plastic bags and plastic foam sheeting.
[7] Features may require software or other 3rd party applications to provide the described functionality.
[8] DisplayPort™ and the DisplayPort™ logo are trademarks owned by the Video Electronics Standards Association (VESA®) in the United States and other countries.
[9] Full high-definition (FHD) content is required to view FHD images.
[10] VESA mounting arm or wall mounting assembly sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
DisplayPort™ 1.2 or HDMI 1.4 or USB Type C® (Alt Mode DisplayPort™ compatible) required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI, or USB Type C® (Alt Mode DisplayPort™).
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.