HP logo

HP Intel Xeon E5205 DL180G5 FIO Kit processor 1.86 GHz 6 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30248
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5205 DL180G5 FIO Kit processor 1.86 GHz 6 MB L2:

HP Intel Xeon E5205 DL180G5 FIO Kit, Intel® Xeon®, LGA 771 (Socket J), 45 nm, E5205, 1.86 GHz, 64-bit

Long summary description HP Intel Xeon E5205 DL180G5 FIO Kit processor 1.86 GHz 6 MB L2:

HP Intel Xeon E5205 DL180G5 FIO Kit. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.