HP logo

HP DL380G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP DL380G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box:

HP DL380G5 X5450 HPM FIO Performance Pack, Intel® Xeon®, LGA 771 (Socket J), 45 nm, X5450, 3 GHz, 64-bit

Long summary description HP DL380G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box:

HP DL380G5 X5450 HPM FIO Performance Pack. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.