HP logo

HP Intel Xeon E5335 processor 2 GHz 4 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27439
Info modified on:
17 Jul 2025, 16:37:02
Short summary description HP Intel Xeon E5335 processor 2 GHz 4 MB L2:

HP Intel Xeon E5335, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, E5335, 2 GHz, 64-bit

Long summary description HP Intel Xeon E5335 processor 2 GHz 4 MB L2:

HP Intel Xeon E5335. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.