HP logo

HP Intel Xeon Quad Core E7340 2.40GHz FIO Kit processor 2.4 GHz 8 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon Quad Core E7340 2.40GHz FIO Kit processor 2.4 GHz 8 MB L2:

HP Intel Xeon Quad Core E7340 2.40GHz FIO Kit, Intel® Xeon® E7 Family, Socket 604 (mPGA604), 65 nm, E7340, 2.4 GHz, 64-bit

Long summary description HP Intel Xeon Quad Core E7340 2.40GHz FIO Kit processor 2.4 GHz 8 MB L2:

HP Intel Xeon Quad Core E7340 2.40GHz FIO Kit. Processor family: Intel® Xeon® E7 Family, Processor socket: Socket 604 (mPGA604), Processor lithography: 65 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.