HP Intel Xeon E5335 DL380G5 FIO Kit, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, E5335, 2 GHz, 64-bit
HP Intel Xeon E5335 DL380G5 FIO Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server