HP logo

HP Intel Xeon Quad Core E5345 2.33GHz FIO Kit processor 8 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13773
Info modified on:
09 Jul 2024, 09:36:14
Short summary description HP Intel Xeon Quad Core E5345 2.33GHz FIO Kit processor 8 MB L2:

HP Intel Xeon Quad Core E5345 2.33GHz FIO Kit, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, E5345, 2.33 GHz, 64-bit

Long summary description HP Intel Xeon Quad Core E5345 2.33GHz FIO Kit processor 8 MB L2:

HP Intel Xeon Quad Core E5345 2.33GHz FIO Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.