location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435452-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
435452-001 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black :
The long product name of HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

92mm 4-pin cooling CPU fan
More>>>
HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black:
The official description of HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management.

Short summary description HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black:
This short summary of the HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 435452-001, Fan, 9.2 cm, Black

Long summary description HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black:
This is an auto-generated long summary of HP 435452-001 computer cooling system Computer case Fan 9.2 cm Black based on the first three specs of the first five spec groups.

HP 435452-001. Type: Fan, Fan diameter: 9.2 cm. Width: 92 mm, Depth: 25 mm, Height: 92 mm. Product colour: Black

Performance
Suitable location *
Computer case
Type *
Fan
Fan diameter
9.2 cm
Compatible processor series
Intel® Xeon®
Compatible products
HP Pavilion B6000BR HP Pavilion B6010BR HP Pavilion B6015BR HP Pavilion B6100BR Hp Pavilion B6115BR
Design
Product colour *
Black
Weight & dimensions
Width
92 mm
Depth
25 mm
Height
92 mm
Other features
Connector(s)
4-pin