HP logo

HP Intel Xeon Dual-Core 5148 (2.33 GHz LV, 1333 FSB, 40 W) Low- Voltage Option Kit processor Box

Data-sheet quality:
created/standardized by Icecat
Product views:
28984
Info modified on:
17 Jul 2025, 16:37:03
Short summary description HP Intel Xeon Dual-Core 5148 (2.33 GHz LV, 1333 FSB, 40 W) Low- Voltage Option Kit processor Box:

HP Intel Xeon Dual-Core 5148 (2.33 GHz LV, 1333 FSB, 40 W) Low- Voltage Option Kit, Intel® Xeon®, LGA 771 (Socket J), Box, 2.33 GHz, 64-bit, Server/workstation

Long summary description HP Intel Xeon Dual-Core 5148 (2.33 GHz LV, 1333 FSB, 40 W) Low- Voltage Option Kit processor Box:

HP Intel Xeon Dual-Core 5148 (2.33 GHz LV, 1333 FSB, 40 W) Low- Voltage Option Kit. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Package type: Box. Market segment: Server

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.