HP logo

HP Intel Xeon Dual-Core 5130 (2.00 GHz, 1333 MHz FSB, 65W) Option Kit processor 2 GHz 4 MB L2 Box

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20561
Info modified on:
14 Mar 2024, 17:58:34
Short summary description HP Intel Xeon Dual-Core 5130 (2.00 GHz, 1333 MHz FSB, 65W) Option Kit processor 2 GHz 4 MB L2 Box:

HP Intel Xeon Dual-Core 5130 (2.00 GHz, 1333 MHz FSB, 65W) Option Kit, Intel® Xeon®, LGA 771 (Socket J), 2 GHz, 64-bit, Server/workstation, 4 MB

Long summary description HP Intel Xeon Dual-Core 5130 (2.00 GHz, 1333 MHz FSB, 65W) Option Kit processor 2 GHz 4 MB L2 Box:

HP Intel Xeon Dual-Core 5130 (2.00 GHz, 1333 MHz FSB, 65W) Option Kit. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor base frequency: 2 GHz. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.