Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 418875-001 90W power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
418875-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
418875-001
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5139
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Feb 2017 04:10:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 418875-001 90W power adapter/inverter :
The short editorial description of HP 418875-001 90W power adapter/inverter

AC Smart power adapter (90 watt)
More>>>

HP 418875-001 90W power adapter/inverter:
The official marketing text of HP 418875-001 90W power adapter/inverter as supplied by the manufacturer
100-240VAC input, 47-63Hz, 19.0VDC output, 4.74A, 90 watts, with power factor correction (PFC). Does NOT include power cord.
Short summary description HP 418875-001 90W power adapter/inverter:
This short summary of the HP 418875-001 90W power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
HP 418875-001, 47/63, 90 W, 19 V, 4.74 A, nc4200, 6510b, 6515b, 6710b, 6910p, 8510w
Long summary description HP 418875-001 90W power adapter/inverter :

HP 418875-001. Input frequency: 47/63, Output power: 90 W, Output voltage: 19 V. Compatibility: nc4200, 6510b, 6515b, 6710b, 6910p, 8510w

This is an auto-generated long summary of HP 418875-001 90W power adapter/inverter based on the first three specs of the first five spec groups.
Power
Input frequency *
The frequency (Hz) which is required to power the product.
47/63
Output power
The power that the device can produce.
90 W
Output voltage
19 V
Power
Output current
4.74 A
Performance
Compatibility
The other products, software and hardware this product can be used with.
nc4200, 6510b, 6515b, 6710b, 6910p, 8510w
Country Distributor
United Kingdom 1 distributor(s)