HP logo

HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11472
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
23 May 2019
Bullet Points HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD
Warranty:
1 year limited parts, labour, and pickup and return service.
Long product name HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

Intel Core i5-8400 (9MB Cache, 2.8GHz), 8GB DDR4-SDRAM, 2000GB HDD, DVD Super Multi, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

A powerful desktop PC loaded with performance and style.
This desktop PC exceeds expectations with a new generation of performance, the freedom to store what you need, and a sleek design that cuts down on size.

Short summary description HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0010na, 2.8 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0010na. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Pavilion 590-p0010na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Silver 3ZZ35EA:
[1] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[2] Actual speeds may vary. Don't copy copyright-protected materials.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.windows.com. Apps sold separately.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.