location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 975 Dual-Mode Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
975 Dual-Mode Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Z726AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908664529 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:43:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 975 Dual-Mode Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% recyclable packaging made with paper-based material.
  • - Feel secure with AES-128 data encryption and a one-button PC lock.
  • - 1-year limited warranty includes technical support, diagnostic services, and hardware replacement.
Warranty: One-year limited warranty.
Long product name HP 975 Dual-Mode Wireless Keyboard :
The long product name of HP 975 Dual-Mode Wireless Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

975 Dual-Mode Wireless Keyboard
More>>>
HP 975 Dual-Mode Wireless Keyboard:
The official description of HP 975 Dual-Mode Wireless Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Performance Meets Personalization
Now you can make your keyboard truly yours while enjoying an elevated typing experience. That's because you can connect up to 3 devices either via Bluetooth® or USB-A. We've also included many must-have features like comfortable, quiet, soft return keys, 20+ of which can be programmed with shortcuts, controllable smart backlight, and a long life, rechargeable battery.

Short summary description HP 975 Dual-Mode Wireless Keyboard:
This short summary of the HP 975 Dual-Mode Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 975 Dual-Mode Wireless Keyboard, Full-size (100%), Wireless, RF Wireless + Bluetooth, Mechanical, QWERTY, Black

Long summary description HP 975 Dual-Mode Wireless Keyboard:
This is an auto-generated long summary of HP 975 Dual-Mode Wireless Keyboard based on the first three specs of the first five spec groups.

HP 975 Dual-Mode Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Cable length: 1.2 m. Recommended usage: Universal. Product colour: Black

Connectivity and Versatility

Multiple connectivity options mean more flexibility. Connect up to 3 devices — two via Bluetooth® and one via 2.4 GHz USB-A dongle, and switch between devices using one button. Plus you can easily pair peripherals to a Windows 10 PC in two steps using Microsoft Swift Pair.

Smart Features. Better Typing Experience.

This keyboard quietly delivers comfortable typing consistency through higher key height, dished finger-shaped keys and soft return technology. Plus customizable smart sensors help adjust backlit keys based on your room lighting condition and turns on the backlight when you approach or off when not in use to save energy.

Long-Lasting Rechargeable Battery

Frequently battery changes are more than frustrating. They can also drain your productivity and who needs that? Problem solved with a battery that's rechargeable via a simple USB-C connection and lasts up to six months with LEDs turned off[1].

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Frequency band
2.4 GHz
Design
Backlight *
Yes
Product colour *
Black
Features
Cable length
1.2 m
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery capacity
2000 mAh
Rechargeable
Yes
Charging source
USB Type-C
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Weight & dimensions
Keyboard dimensions (WxDxH)
117.1 x 429.7 x 12.2 mm
Keyboard weight
649 g
Weight
649 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver type
Nano receiver
Other features
Depth
429.7 mm
Height
12.2 mm
Width
117.1 mm
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
HP 975 Dual-Mode Wireless Keyboard HP 975 Dual-Mode Wireless Keyboard
(show image)
3Z726AA 975 Dual-Mode Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP 975 Dual-Mode Wireless Keyboard:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions. The maximum capacity of battery will naturally decrease with time and usage.