location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 803 2-pack Economy Black Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
803 2-pack Economy Black Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YP94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808285158 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 00:02:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 803 2-pack Economy Black Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 803 Ink Cartridges deliver legendary HP print quality.
  • - 2 Black (~310 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for occasionally printing documents with consistent, high-quality results for home, school, and work.
  • - Depend on Original HP 803 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 803 2-pack Economy Black Ink Cartridges :
The long product name of HP 803 2-pack Economy Black Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

803 2-pack Economy Black Ink Cartridges
More>>>
HP 803 2-pack Economy Black Ink Cartridges:
The official description of HP 803 2-pack Economy Black Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for occasionally printing documents with consistent, high-quality results for home, school, and work.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 803 2-pack Economy Black Ink Cartridges:
This short summary of the HP 803 2-pack Economy Black Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 803 2-pack Economy Black Ink Cartridges, Black, Pigment-based ink, 5.2 ml, 2 pc(s), 310 pages, Multi pack

Long summary description HP 803 2-pack Economy Black Ink Cartridges:
This is an auto-generated long summary of HP 803 2-pack Economy Black Ink Cartridges based on the first three specs of the first five spec groups.

HP 803 2-pack Economy Black Ink Cartridges. Black ink type: Pigment-based ink, Black ink volume: 5.2 ml, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 310 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP 803 ink cartridges work with:
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
5.2 ml
Black ink page yield *
310 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
Country of origin
Malaysia
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
145.8 mm
Depth
116.3 mm
Height
36.1 mm
Weight
68 g
Package width
145.8 mm
Package depth
116.3 mm
Package height
36.1 mm
Package weight
90 g
Brand-specific features
HP GTIN (EAN/UPC)
193808285158
Technical details
Box contents
2 ink cartridges
Logistics data
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
95 cm
Products per pallet
1600 pc(s)
Master (outer) cases per pallet
32 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
191.8 g
Master (outer) case width
595 mm
Master (outer) case length
230 mm
Master (outer) case height
205 mm
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
4.9 g
Master (outer) case gross weight (imperial)
4.9 kg (10.8 lbs)
Other features
Pallet dimensions (W x D x H)
1219.2 x 1016 x 950 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 950 mm (48 x 40 x 37.4")
Pallet weight (imperial)
191.8 kg (422.9 lbs)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)