location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite wireless presenter Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YF38AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545305136 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
GS Certificate Mouse Elite Presenter HSA-P001M (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Mouse Elite Presenter HSA-P001M (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty.
Long product name HP Elite wireless presenter Bluetooth Black :
The long product name of HP Elite wireless presenter Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Presenter Mouse
More>>>
HP Elite wireless presenter Bluetooth Black:
The official description of HP Elite wireless presenter Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take control of your presentations and productivity with one versatile device

Run presentations and guide onscreen content with a virtual laser[1] from the palm of your hand, anywhere in the room, or navigate your PC’s applications at your desk, with the sophisticated HP Elite Presenter Mouse. It’s an ultra-modern, multi-functional accessory that’s a pointer and mouse in one.

Run presentations and onscreen content with a virtual laser[1] from the palm of your hand, or navigate your PC at your desk, with the sophisticated, multi-functional HP Elite Presenter Mouse.

Short summary description HP Elite wireless presenter Bluetooth Black:
This short summary of the HP Elite wireless presenter Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite, Bluetooth, 10 m, Black

Long summary description HP Elite wireless presenter Bluetooth Black:
This is an auto-generated long summary of HP Elite wireless presenter Bluetooth Black based on the first three specs of the first five spec groups.

HP Elite. Wireless technology: Bluetooth, Wireless range: 10 m. Product colour: Black, Presenter functions: Laser pointer, Mouse. Width: 44 mm, Depth: 125 mm, Height: 13.8 mm. Package width: 104 mm, Package depth: 160 mm, Package height: 54 mm. Cables included: Micro-USB

Performance
Wireless technology *
Bluetooth
Wireless range
10 m
Features
Product colour *
Black
Presenter functions *
Laser pointer, Mouse
Buttons quantity *
8
Weight & dimensions
Width
44 mm
Depth
125 mm
Weight & dimensions
Height
13.8 mm
Weight
50 g
Packaging data
Package width
104 mm
Package depth
160 mm
Package height
54 mm
Package weight
271 g
Packaging content
Cables included
Micro-USB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:35:53
Uk has collected 1 expert review for HP Elite wireless presenter Bluetooth Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)