location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 775M/776M 1-liter Matte Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
775M/776M 1-liter Matte Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WW85A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721410528 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:20:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 775M/776M 1-liter Matte Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Deliver high quality from amazing photos to high-definition prints using pigment-based Original HP Vivid Photo Inks with RGB, chromatic colours.[1] See highest Wilhelm print permanence ratings[2], over 200 years dark storage[3], water resistance.[4]
  • - Original HP Vivid Photo Inks are designed to maintain reliability and maximise the life of HP printheads, and provide consistent, optimal results with every print. Cartridges are easy to replace with push-push install and replace.
  • - Help lower your total printing costs—Original HP inks designed to maximise printhead life to reduce downtime. Enjoy zero landfill ink cartridges with local outer carton recycling and free take-back of the inner ink bag.[5]
  • - Print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications with print permanence.[2]
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 775M/776M 1-liter Matte Black Ink Cartridge :
The long product name of HP 775M/776M 1-liter Matte Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

775M/776M 1-liter Matte Black Ink Cartridge
More>>>
HP 775M/776M 1-liter Matte Black Ink Cartridge:
The official description of HP 775M/776M 1-liter Matte Black Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print service providers, GIS map creators/users, and retailers printing high-quality technical and graphics applications with print permanence.[2]
See high-contrast colour with chromatic HP Vivid Photo Inks and high-definition HP printheads.[1] See the highest Wilhelm print permanence ratings[2], and over 200 years in dark storage.[3]

Short summary description HP 775M/776M 1-liter Matte Black Ink Cartridge:
This short summary of the HP 775M/776M 1-liter Matte Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 775M/776M 1-liter Matte Black Ink Cartridge, High (XL) Yield, Matte black, 1000 ml, 1 pc(s), Single pack

Long summary description HP 775M/776M 1-liter Matte Black Ink Cartridge:
This is an auto-generated long summary of HP 775M/776M 1-liter Matte Black Ink Cartridge based on the first three specs of the first five spec groups.

HP 775M/776M 1-liter Matte Black Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink volume: 1000 ml, Supply type: Single pack, Printing colours: Matte black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP DesignJet Z6 Pro, Z9+ Pro
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
1000 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Matte black
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
243 mm
Depth
64 mm
Height
125 mm
Weight
1.19 kg
Package width
243 mm
Package depth
64 mm
Package height
125 mm
Package weight
1.26 kg
Brand-specific features
HP GTIN (EAN/UPC)
194721410528
Technical details
Box contents
Ink cartridge
Pallet net height
121.9 cm
Pallet net length
101.6 cm
Pallet net width
144.7 cm
Pallet net weight
675.3 kg
Logistics data
Products per pallet
480 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Products per master (outer) case
6 pc(s)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1446.5 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1445.3 mm (48 x 40 x 56.9")
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 775M/776M 1-liter Matte Black Ink Cartridge:
Disclaimer

[1] RGB HP Vivid Photo Inks are compatible with the HP DesignJet Z9+ Pro Printer and HP DesignJet Z9+ PostScript® Printer series only. Chromatic green and chromatic blue are HP 776 DesignJet Ink Cartridges.
[2] As of January 2021, tests conducted by Wilhelm Imaging Research, Inc. (WIR) indicate that HP DesignJet Z9⁺ and Z9⁺ Pro Printers using HP Vivid Photo Inks have the highest Wilhelm Imaging Research (WIR) print permanence ratings in the industry, see http://www.Wilhelm-research.com/hp/WIR_HP_Z9+_Print_Permanence_Ratings_2020-02-08.pdf .
[3] As of May 2017, tests conducted by Wilhelm Imaging Research, Inc. (WIR) indicate that documents printed with HP pigment-based inks on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “greater than 200 years.” For more information, see report at http://hp.com/go/WIR .