location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TQ30AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TQ30AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545088657 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Long product name HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5 :
The long product name of HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro P1000 MXM kit
More>>>
Short summary description HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5:
This short summary of the HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3TQ30AA, Quadro P1000, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5:
This is an auto-generated long summary of HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5 based on the first three specs of the first five spec groups.

HP 3TQ30AA. Graphics processor family: NVIDIA, Graphics processor: Quadro P1000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
640
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P1000
Maximum resolution *
4096 x 2160 pixels
FireStream
No
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16 3.0
Performance
TV tuner integrated *
No
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
HP segment
Business
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:17:24
Uk has collected 3 expert reviews for HP 3TQ30AA graphics card NVIDIA Quadro P1000 4 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
develop3d.com
Updated:
2020-08-01 04:17:21
In Autumn 2016 Nvidia introduced its first professional ‘Pascal' GPUs - the Quadro P5000 (16GB GDDR5) and Quadro P6000 (24GB GDDR5) – both of which delivered phenomenal performance for high-end design visualisation, virtual reality and GPU rendering worfk...
Bottom line Nvidia has added some worthy successors to its ‘Maxwell' family of professional Quadro GPUs. The Quadro P2000 has the potential to deliver huge performance increases over its predecessors, the Quadro M2000 and Quadro K2200. However, as our tests show, thi...
0%
storagereview.com
Updated:
2020-08-01 04:17:16
The NVIDIA P1000 is small form-factor professional graphics card from newly released Quadro cards featuring the company's Pascal GPU architecture. We previously reviewed the mid-range P4000 model from NVIDIA's new Quadro line and found it to be an impress...
Bottom line Overall, the P1000 is another solid addition to NVIDIA's already impressive portfolio of professional graphics cards.The low-profile P1000 makes good use of its 640 CUDA core Pascal GPU and 4GB GDDR5 of on-board memory, while supporting NVIDIA Mosaic, HDC...
0%
postperspective.com
Updated:
2020-08-01 04:17:18
Nvidia has announced a number of new professional graphic cards, filling out their entire Quadro line-up with models based on their newest Pascal architecture. At the absolute top end, there is the new Quadro GP100, which is a PCIe card implementation of...
Bottom line It appears that we have once again reached a point where hardware processing capabilities have surpassed the software capacity to use them, at least within Premiere Pro. This leads to the cards performing relatively similar to one another in most of my te...
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)