location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-cb008na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3RN81EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015036000 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Dec 2018
Product end of life date
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel CeleronN3060 (2MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768
  • - 4GB DDR3L-SDRAM & 32GB Flash
Warranty: 1 year limited parts, labour, and pickup and return service
Long product name HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet :
The long product name of HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N3060 (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 32GB Flash, 35.6 cm (14") HD 1366 x 768, N, Intel HD Graphics 400, HP Webcam, Windows 10 Home 64-bit
More>>>
HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet:
The official description of HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Completely connected. Perfectly productive.
Designed for the always connected life, this nimble laptop lets you easily shift from homework workhorse to marathoning your favorite shows. With its portable design and powerful Wi-Fi antenna, it delivers the essential productivity and features you want, without ever slowing you down.

Short summary description HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet:
This short summary of the HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 14-cb008na, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet:
This is an auto-generated long summary of HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet based on the first three specs of the first five spec groups.

HP Stream 14-cb008na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 S. Product colour: Violet

The latest wireless technology
The latest wireless technology

The improved 802.11 ac 2x2 Wi-Fi antenna delivers a stronger, more reliable Internet connection[1] than before, for buffer-free streaming, blazing-fast downloads, and smooth web surfing.

Versatile storage options
Versatile storage options

Easily store and access your files from the cloud with 25GB of Dropbox storage for 1 year.[2] And with the USB and SD card ports, you can take advantage of an external hard drive or SD card.

Office 365 Personal included
Office 365 Personal included

Get full access to Microsoft Excel, Word, PowerPoint, OneNote, and Access with the included one-year subscription, and easily store your files in the cloud with the 1TB of OneDrive storage.

Ultra-portable design
Ultra-portable design

With a super thin, lightweight design, this laptop was never meant to stand still. It travels easily and comes in a vibrant, non-traditional color for a uniquely personal look.

Design
Product type *
Laptop
Product colour *
Violet
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
Native aspect ratio
16:9
Display glass type
Edge to Edge Glass
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 S
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP Webcam
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
337 mm
Depth
226 mm
Height
17.9 mm
Weight *
1.44 kg
Other features
AC adapter included
Yes
Disclaimer HP Stream 14-cb008na Intel® Celeron® N3060 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) Windows 10 S Violet:
Disclaimer

[1] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
[2] 25GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.