location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3MP72A#645
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Edit and print 10 x 15 cm (4 x 6 in) photos with the HP Sprocket app.[1] It’s only a few taps to print from your camera roll and social media.[1]
  • - Easily create beautiful photo albums and gifts with helpful templates for photo cards, collages, and more.[1]
  • - Print high-quality, frame-worthy photos, and relive memories in augmented reality with hidden videos within your prints.[1]
Warranty: One-year limited hardware warranty; Access to world class support services through http://www.support.hp.com
Long product name HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) :
The long product name of HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sprocket Studio, 300 x 300dpi, Lithium Polymer (LiPo), Bluetooth
More>>>
HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
The official description of HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn your favorite moments from your smartphone into effortless photo creations.[1] Designed to use with Bluetooth and the HP Sprocket app, you can easily transform photos from your camera roll or social media into shareable memories.[1,2]

Short summary description HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
This short summary of the HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Studio, Dye-sublimation, 300 x 300 DPI, 4" x 6" (10x15 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
This is an auto-generated long summary of HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm) based on the first three specs of the first five spec groups.

HP Sprocket Studio. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Maximum print size: 4" x 6" (10x15 cm). Borderless printing. Bluetooth. Direct printing. Product colour: White

Your own personal photo lab

The HP Sprocket app helps you connect in an instant, so you can quickly print your smartphone and social media photos using Bluetooth®.[3]
Use the HP Sprocket app to quickly print your favorite social media photos.[1]
Download the HP Sprocket app to customise your photos before you print them – frames, stickers, and more.[1]

Hassle-free photo creations

Use the HP Sprocket app to get helpful templates for building photo albums, cards, collages, and photo IDs.[1]
Print as many or as few photos as you like – whatever you need for your photo creation.[1]
View photos from your event in one place with HP Sprocket app.[1]

High resolution photos

Get colourful, high-quality glossy prints of your favorite photos.[1]

Designed to help you create

Use the HP Sprocket app to get helpful templates for building photo albums, cards, collages, and more.[1]

Prints with personality

Download the HP Sprocket app to customise your photos before you print them.[1]

Easy social media printing

Use the HP Sprocket app to print social media photos.[1]

Ready to print in an instant

Sprocket Studio wakes instantly from sleep mode, so you can print quickly through the HP Sprocket app using Bluetooth®.[3]

Photo printing on your terms

Print as many or as few photos as you like – whatever you need for your photo creation.[1]

Photo sharing made simple

Create a shared album with Google Photos, so it's seamless to add photos and print.[1]

Cartridges and paper for easy photo printing

Easily load the HP Sprocket Studio Cartridges and Photo Paper for simple photo printing.[4]

Photos from your event in one place

View photos from your event in one place with HP Sprocket app.[1]

Photo prints that last as long as your memories

Print bright, high quality glossy photos that are smudge-proof, instantly dry, water-resistant, and tear-resistant.[1,4]
Scan your Sprocket Studio and Sprocket photos to unlock content in augmented reality — shared print queues, hidden videos, and more.[1]
Create a shared album with Google Photos, so it's seamless to add photos and print.[1]
Get everything you need to print high-quality photos with HP Sprocket 10 X 15 cm (4 x 6 in) Photo Paper and Cartridges.[5]

Relive the moment

Scan your Sprocket Studio and Sprocket photos to unlock content in augmented reality – shared print queues, hidden videos, and more.

Power when you need it

Optional portable power bank makes your Sprocket Studio ready for any event.[4]

Printing
Borderless printing *
Yes
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Product colour *
White
Colour name
Snow
Number of print cartridges
1
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Country of origin
Thailand
HP segment
Home, Home office
Input & output capacity
Total input capacity
20 sheets
Maximum input capacity
20 sheets
Paper handling
Maximum print size *
4" x 6" (10x15 cm)
Paper tray media types
Photo paper
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Direct printing *
Yes
PictBridge *
No
USB port *
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Power
Power source *
AC
Power consumption (printing) *
19.4 W
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
169 mm
Depth
273 mm
Height
68 mm
Weight
930 g
Packaging data
Package width
387 mm
Package depth
228 mm
Package height
93 mm
Package weight
2.12 kg
Logistics data
Pallet gross weight
366.5 kg
Products per pallet
150 pc(s)
Disclaimer HP Sprocket Studio photo printer Dye-sublimation 300 x 300 DPI 4" x 6" (10x15 cm):
Disclaimer

[1] HP Sprocket App required.
[3] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by Hewlett-Packard Company under license.
[4] Based on internal HP testing. Image permanence estimates based on HP Sprocket Studio Ink & Paper. For more information, see http://www.hp.com/go/printpermanence.
[4] Not included, please purchase separately.
[5] Not included, please purchase separately.