location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-inch Privacy Filter for Touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-inch Privacy Filter for Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3KP52AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018798229 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP 14-inch Privacy Filter for Touch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") Laptop Frameless display privacy filter
  • - Anti-glare
  • - LCD 16:9
  • - Fingerprint resistant
  • - Scratch-resistant
Warranty: One-year limited warranty.
Long product name HP 14-inch Privacy Filter for Touch :
The long product name of HP 14-inch Privacy Filter for Touch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14-inch Privacy Filter for Touch
More>>>
HP 14-inch Privacy Filter for Touch:
The official description of HP 14-inch Privacy Filter for Touch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Retain your screen’s crystal clarity through the HP 14.0" Privacy Filter for Touch, a filter that inhibits a direct view of your content from everyone but you and resists scratches and glare.

Features

- Retain the use of your notebook’s camera, sensors, and interactive touchscreen and pen input features through the exact-fit filter that is anti-glare and resists scratches and fingerprints.
- Apply and remove the filter with reusable adhesive tape; no cutting or resizing required. Use the included cloth for easy screen cleaning before and after filter application.
- Rest easy with a one-year limited warranty.

Short summary description HP 14-inch Privacy Filter for Touch:
This short summary of the HP 14-inch Privacy Filter for Touch data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14-inch Privacy Filter for Touch, 35.6 cm (14"), 16:9, Laptop, Frameless display privacy filter, Anti-glare

Long summary description HP 14-inch Privacy Filter for Touch:
This is an auto-generated long summary of HP 14-inch Privacy Filter for Touch based on the first three specs of the first five spec groups.

HP 14-inch Privacy Filter for Touch. Maximum screen size: 35.6 cm (14"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant, Light transmission: 68%

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Light transmission
68%
Fingerprint resistant
Yes
Features
Compatibility
HP ProBook 640 G4; HP ProBook 645 G4; HP EliteBook 840 G5; HP EliteBook 840r G4; HP EliteBook 745 G5; HP ZBook 14u G5; HP EliteBook 1040 G4; HP ProBook 440 G5; HP EliteBook 840 G4; HP EliteBook 745 G4; HP ProBook 640 G3; HP ProBook 645 G3; ZBook 14u G4; HP ProBook 640 G2; HP ProBook 645 G2; HP EliteBook 1040 G3; HP EliteBook 840 G3; HP EliteBook 745 G3; HP EliteBook 1040 G2
HP segment
Business
Ergonomics
Maximum screen size *
35.6 cm (14")
Weight & dimensions
Width
321 mm
Height
215 mm
Depth
0.0500 mm
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)