Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
830 G5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JY03ET show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0192545151306
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10627
This statistic is based on the 95142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92960 free Open Icecat users.
Info modified on: 28 Nov 2020 03:00:52
The date of the most recent change of this product data-sheet in Icecat.
GS Certificate Notebook EliteBook 830-G5 836-G5 HSN-I12C (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration Notebook EliteBook 830-G5 836-G5 HSN-I12C (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro :
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i5-7200U (3MB Cache, 2.5GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM & 256GB SSD
Long product name HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro :
The short editorial description of HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro

Intel® Core™ i5-7200U (3MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080, N, Intel HD Graphics 620, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
The official marketing text of HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro as supplied by the manufacturer

A distinctively designed notebook that lets you work anywhere

Beautifully crafted with the modern professional in mind, the highly secure and manageable HP EliteBook 830 offers powerful collaboration tools, so you can be as productive as ever, on the go or at the office.

Short summary description HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This short summary of the HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 830 G5, 7th gen Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
This is an auto-generated long summary of HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro based on the first three specs of the first five spec groups.

HP EliteBook 830 G5. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Disclaimer HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] HP Sure Start is available on HP EliteBook products equipped with Intel® 8th generation processors.
[3] HP Sure Click supports Microsoft Internet Explorer and Chromium browsers.
[4] USB-C™ notebooks must be able to support power and video.
[5] Sold separately as an optional feature.
[6] HP Audio Module sold separately and required for audio.

Brilliant new design

This stunning ultra-slim, aluminum laptop goes anywhere, and looks great doing it featuring a narrow border IPS display.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4[2] and HP Sure Click[3] help secure your PC.

Crystal-clear collaboration

Calls sound crisp and clear with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.

A modern docking solution

Quickly transition to desktop productivity with a single USB-C™-cable[4]. The optional HP Thunderbolt Dock G2[5] delivers enterprise manageability and an optional audio module[6]. Traditional side docking is also supported to work with your existing solution.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Form factor *
The shape or design of the product.
Clamshell
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-7200U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
7th gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1356
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
14 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR4-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
2400 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
256 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
256 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Number of built-in speakers
2
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Number of microphones
3
Camera
Front camera
Camera at the front of the product.
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
Number of USB 3.1 (3.1 Gen 2) ports with Type-C connector. USB 3.1 (3.1 Gen 2) is USB interface version which supports transfer rate up to 10 Gbit/s (SuperSpeed+). USB Type-C connector has symmetrical design architecture and compatible with Thunderbolt 3 interface.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
95443
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Brand-specific features
HP front camera
HP Webcam
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen2
HP Software provided
HP LAN Protection; HP Connection Optimizer; HP Velocity; HP 3D DriveGuard; HP ePrint Driver + JetAdvantage; HP Hotkey Support; HP Recovery Manager; HP JumpStart; HP Support Assistant; HP Noise Cancellation Software; HP PhoneWise; HP Client Security Gen4
HP segment
Home
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity (Watt-hours) *
50 Wh
Security
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
310 mm
Depth *
The distance from the front to the back of something.
229.3 mm
Height
The measurement of the product from head to foot or from base to top.
17.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.33 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
Uk has collected 25 expert reviews for HP EliteBook 830 G5 Notebook Silver 33.8 cm (13.3") 1920 x 1080 pixels 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
Nl heeft 25 proffesionele recensies verzameld voor HP EliteBook 830 G5 Notebook Zilver 33,8 cm (13.3") 1920 x 1080 Pixels Zevende generatie Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
Fr a recueilli 25 avis d’experts pour HP EliteBook 830 G5 Ordinateur portable Argent 33,8 cm (13.3") 1920 x 1080 pixels Intel® Core™ i5 de 7e génération 8 Go DDR4-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 10 Pro et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
De hat 25 Expertenmeinungen über HP EliteBook 830 G5 Notebook Silber 33,8 cm (13.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der siebten Generation 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:28
Testseek ha raccolto 25 recensioni da parte di esperti per HP EliteBook 830 G5 Computer portatile Argento 33,8 cm (13.3") 1920 x 1080 Pixel Intel® Core™ i5 di settima generazione 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
Es ha coleccionado 25 opiniones de expertos para HP EliteBook 830 G5 Portátil Plata 33,8 cm (13.3") 1920 x 1080 Pixeles 7ª generación de procesadores Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:28
Dk har samlet 25 ekspertanmeldelser for HP EliteBook 830 G5 Notebook Sølv 33,8 cm (13.3") 1920 x 1080 pixel 7th gen Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:28
Testseek получил 25 экспертных оценок для HP EliteBook 830 G5 Ноутбук Серебристый 33,8 cm (13.3") 1920 x 1080 пикселей Процессор Intel® Core™ i5 7-го поколения 8 GB DDR4-SDRAM 256 GB Твердотельный накопитель (SSD) Wi-Fi 5 (802.11ac) Windows 10 Pro, средний экспертный рейтинг составляет 86 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
86%
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 22:35:27
Se har samlat in 25 experttester för HP EliteBook 830 G5 Bärbar dator Silver 33,8 cm (13.3") 1920 x 1080 pixlar 7:e generationens Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
au.pcmag.com
Updated:
2019-11-13 22:35:25
If you ask HP execs, they'll explain that the EliteBook 800 series is the company's mainstream business laptop line, competing with the likes of Lenovo's ThinkPad T and Dell's Latitude 7000 families. Challenging the upscale ThinkPad X1 and Dell XPS models...
Good HDMI, Ethernet, and USB 3,0 Type-A ports, as well as Thunderbolt 3, Long battery life, Fast charging...
Bad Touch screen isn't bright enough, Half a pound overweight...
Bottom line HP's EliteBook 830 G5 13.3-inch business ultraportable scores on connectivity, configurability, and keyboard comfort, but it's a little too heavy and its screen a little too dark to reach the top of the corporate ladder...
70%
notebookcheck.biz
Updated:
2019-11-13 22:35:25
Le plus grand des ultrabooks. Le dernier EliteBook 830 G5 de HP est plus qu'une simple retouche. Non seulement il est équipé d'un plus grand écran, mais il s'agit d'une évolution majeure de cette gamme. Voyons dans notre rapport de test si le fabricant va...
Good châssis robuste en aluminium, maintenance aisée, clavier amovible, connectivité honnête, jusqu'à 32 Go de RAM, frappe agréable, touchpad excellent, seulement des écrans IPS jusqu'à 400 cd/m², températures et nuisances sonores limitées, hautparleurs corr...
Bad comparativement gros et lourd, autonomie inférieure à la moyenne, pas de lecteur de carte SD, point stick HP moyen, organisation du clavier inhabituelle, avec des touches fonction de communication dédiées...
88%
netzwelt.de
Updated:
2019-11-13 22:35:25
Beim HP EliteBook 830 G5 kommen viele interessante Eigenschaften zusammen. Eine sehr gute Tastatur und eine mechanisch verschließbare Webcam zum Beispiel. Für Staunen sorgt auch das Sure View genannte Feature, bei dem sich auf Knopfdruck der Bildschirminh...
Good Mattes Display mit Sure View, Leistung, Tastatur, Wartbarkeit, Sicherheitsfunktionen, LTE-Modul...
Bad Gewicht, Akkulaufzeit, kein SD-Kartenleser...
Bottom line Schotten dicht! 8.8/10Das EliteBook 830 G5 bietet eine umfangreiche, zum Teil optionale Sicherheitsausstattung und kann auch an anderen wichtigen Stellen wie der Tastatur oder der allgemeinen Leistung punkten. Nicht zu vergessen, dass der Hersteller e...
90%
com-magazin.de
Updated:
2019-11-13 22:35:25
Viele Sicherheits-Features und einfache Wartung - das EliteBook 830 G5 macht fast alles richtig. Überarbeitet wurde seit dem Vorgängermodell unter anderem das Touchpad. Die Maustasten sind nun nicht mehr separat, sondern direkt integriert.Mit dem 13,3 Zol...
Good Leistung: Schnelle CPU, bis zu 32 GByte RAM, Bedienung: Viele Wartungsmöglichkeiten...
Bad Ausstattung: Kein Kartenleser, Preis: In der Top-Variante hochpreisig...
100%
notebookcheck.com
Updated:
2019-11-13 22:35:26
Das größte Subnotebook. Nicht nur ein neues Design, sondern auch ein größeres Display: Das HP EliteBook 830 G5 ist ein Quantensprung für HPs Business-Lineup. Ob dieser Sprung in die richtige Richtung geht, das lesen Sie in diesem ausführlichen Testbericht...
Good stabiles Aluminium-Gehäuse, gute Wartbarkeit mit entfernbarer Tastatur, solide Anschlussausstattung, großzügige Ausstattung an Sicherheitsfeatures, erweiterbar auf bis zu 32 GB RAM, gutes Tastatur-Tippgefühl, exzellentes Touchpad, ausschließlich IPS-Disp...
Bad zu groß & schwer im Konkurrenzvergleich, unterdurchschnittliche Akkulaufzeit, kein SD-Kartenslot, schlechter HP-PointStick, unübliches Tastaturlayout mit dedizierten Tasten für Telefonate...
Bottom line Das HP EliteBook 830 G5 ist mehr als eine bloße Evolution der EliteBook-Subnotebooks – für den Business-Sektor ist es eine kleine Revolution, denn der traditionelle 12,5-Zoll-Formfaktor scheint endgültig auszusterben.Kommen wir zunächst mal zu dem, wa...
88%
com-magazin.de
Updated:
2019-12-23 05:21:43
Aktuelle Business-Ultrabooks unterschreiten die Kilogramm-Schwelle teilweise deutlich. Diesmal verglichen wurden die Geräte Dell XPS 13 9370, HP EliteBook 830 G5, Acer Swift Pro SF514-52TP, Lenovo Thinkpad X1 Carbon 2018 und das Fujitsu Lifebook U938.Busi...
0%
notebookcheck.it
Updated:
2019-11-13 22:35:25
Il più grande subnotebook. L'HP più recente EliteBook 830 G5 è molto di più di una semplice riprogettazione. Non solo è dotato di un display più grande, ma rappresenta anche un salto di qualità per la linea di prodotti HP. Scopri se HP sta andando nella g...
Good Robusto case in alluminio, tastiera facilmente manutenibile e sostituibile, connettività decente, supporta fino a 32 GB di RAM, piacevole sensazione durante la digitazione, eccellente touchpad, Solo pannelli IPS fino a 400 nits, basse temperature ed emis...
Bad relativamente grande e pesante, durata della batteria inferiore alla media, nessun lettore di schede SD, Point stick HP scarso, layout della tastiera insolito con tasti funzione di comunicazione dedicati...
88%
notebookcheck.org
Updated:
2019-11-13 22:35:25
El subportátil más grande. El último EliteBook 830 G5 de HP es mucho más que un simple rediseño. No solo tiene una pantalla más grande, sino que es un salto espectacular para la alineación de negocios de HP. Averigüe si HP está o no avanzando en la direcc...
Good robusta carcasa de aluminio, teclado fácilmente reemplazable y fácil de mantener, conectividad decente, admite hasta 32 GB de RAM, sensación agradable al escribir, excelente touchpad, solo paneles IPS con hasta 400 nits, bajas temperaturas y emisiones de...
Bad comparativamente grande y pesado, duración de la batería por debajo del promedio, no lector de tarjeta SD, pobre punto de palo HP, diseño de teclado inusual con teclas de función de comunicación dedicadas...
Bottom line Pro+ robusta carcasa de aluminio+ teclado fácilmente reemplazable y fácil de mantener+ conectividad decente+ admite hasta 32 GB de RAM+ sensación agradable al escribir+ excelente touchpad+ solo paneles IPS con hasta 400 nits...
88%
Laptopmag.com
Updated:
2019-11-13 22:35:25
The HP EliteBook 830 G5 (starting at $1,249; $2,256 as tested) is a sleek 13-inch business notebook that's good for productivity. Work's a breeze with its comfy keyboard and fast 8th Gen Intel Core i7 processor in the model I tested. Unfortunately, it's a...
Good Speedy performance, Solid typing experience, Fast SSD...
Bad Dim, dull screen, Relatively heavy...
Bottom line The HP EliteBook 830 G5 is a speedy, comfortable and secure business laptop, but its screen disappoints...
70%
laptopmedia.com
Updated:
2019-11-13 22:35:25
Today we shall look at one more EliteBook 800 laptop (we promise, it's the last one). The EliteBook 830 G5 is the smallest from the new line-up of premium business devices by HP. However, being the smallest one doesn't mean it drags behind. This 13.3-inch...
Good Very good input devices, High contrast screen with comfortable viewing angles, Easy to get inside and upgrade, PWM is not aggressive (can be terminated completely with the Health-Guard profile), Supports super fast NVMe storage, Backlit keyboard, Excellen...
Bad Core i7-8550U underperforms in raw benchmarks, Premium price for a premium device, Mediocre color range, Lacks the NFC of its larger brothers...
Bottom line HP had an interesting approach with its EliteBook 800 devices. Actually, we are talking about the similarities and differences between the 13.3-inch and the 14-inch model. To be precise – we are wondering why they have bothered introducing two models at a...
0%
notebookcheck.net
Updated:
2019-11-13 22:35:25
The largest subnotebook. HP's latest EliteBook 830 G5 is much more than a simple redesign. Not only does it feature a larger display but it is a quantum leap for HP's business line-up. Find out whether or not HP is leaping in the right direction in our ex...
Good robust aluminum case, easily maintainable, replaceable keyboard, decent connectivity, supports up to 32 GB of RAM, pleasant feeling when typing, excellent touchpad, only IPS panels with up to 400 nits, low temperatures and noise emissions, decent speaker...
Bad comparatively large and heavy, below average battery life, no SD card reader, poor HP point stick, unusual keyboard layout with dedicated communication function keys...
88%
notebookcheck.info
Updated:
2019-11-13 22:35:25
O maior subportátil. O mais recente EliteBook 830 G5 da HP é muito mais do que uma simples reformulação do design. Não só possui uma tela maior, mas também é um salto quântico para a linha de negócios da HP. Descubra se a HP está ou não saltando na direçã...
Good Carcaça robusta de alumínio, Teclado fácil de manter e substituir, Boa conectividade, Suporta até 32 GB de RAM, Sensação agradável ao digitar, Excelente touchpad, Paineis IPS com até apenas 400 nits, Baixas emissões de temperatura e ruído, Bom alto-falant...
Bad Comparativamente grande e pesado, Duração da bateria abaixo da média, Sem leitor de cartões SD, PointStick HP pobre, Layout incomum do teclado com teclas de função de comunicação dedicadas...
88%
sina.com.cn
Updated:
2019-11-13 22:35:26
本文来自IT168作为惠普商务本的代表系列,HP EliteBook系列笔记本成为了众多商务精英的首选机型,无论是由于惠普在商务领域的多年深耕积累下来的良好口碑,还是近年来其商务黑科技功能的不断涌现。今天走进IT168评测室的这款机型便是HP EliteBook系列前不久刚刚发布的一款商务本新品—HP EliteBook 830 G5,该机集合了目前市面上商务笔记本几乎所有的优势,并融入了诸多黑科技技术,以帮助商务用户更好地保护个人隐私。外观:航空铝材质加持 防窥屏技术助力 时尚商务设计亮点多...
Bottom line 综合测试来看,HP EliteBook 830 G5是一款兼备颜值和性能的高端商务笔记本,时尚外观搭配强悍性能为商务用户带来高效办公体验。航空铝材质、防窥屏黑科技、120Hz刷新率屏幕、小黑点、i7-8850U。。。这些强悍设计令该机成为了高端商务本中的佼佼者,目前该机在京东商城上售价为11499元,如果你近期有换办公机的打算,那么HP EliteBook 830 G5无疑是最佳选择之一。  声明新浪网独家稿件,未经授权禁止转载。...
0%
it168.com
Updated:
2019-11-13 22:35:26
【IT168 评测】作为惠普商务本的代表系列,HP EliteBook系列笔记本成为了众多商务精英的首选机型,无论是由于惠普在商务领域的多年深耕积累下来的良好口碑,还是近年来其商务黑科技功能的不断涌现。今天走进IT168评测室的这款机型便是HP EliteBook系列前不久刚刚发布的一款商务本新品——HP EliteBook 830 G5,该机集合了目前市面上商务笔记本几乎所有的优势,并融入了诸多黑科技技术,以帮助商务用户更好地保护个人隐私。外观:航空铝材质加持 防窥屏技术助力 时尚商务设计亮点多...
Bottom line :综合测试来看,HP EliteBook 830 G5是一款兼备颜值和性能的高端商务笔记本,时尚外观搭配强悍性能为商务用户带来高效办公体验。航空铝材质、防窥屏黑科技、120Hz刷新率屏幕、小黑点、i7-8850U. 这些强悍设计令该机成为了高端商务本中的佼佼者,目前该机在京东商城上售价为11499元,如果你近期有换办公机的打算,那么HP EliteBook 830 G5无疑是最佳选择之一。【点击查看详情】...
0%
zol.com.cn
Updated:
2019-11-13 22:35:26
《看门狗2》里面有这样一句台词:在大数据时代,你的行为就是一堆数据,有时候,它们比你本身更懂自己。只此一句,毛骨悚然。在当今的社会,隐私问题已经越来越被人所重视,甚至前段时间Facebook创始人扎克伯格遭传唤赔偿也是因为其数据泄露问题。那么在当今的环境下,我们有没有什么途径来避免隐私遭到窥视?在这一点上,或许惠普的Elitebook 830 G5给了我们一些办法。新LOGO使产品更有质感老规矩,先说配置。这次笔者拿到的是高配版,处理器为Core i7-8550U的第八代CPU,官方宣称比前一...
Bottom line 以上就是我这几天的使用体验,总体来说作为一台顶级的商务本,无论你是需要做一些文档编辑工作,还是演示用需要随身携带,这台Elitebook 830 G5都能够带给你带来顶级的办公体验。并且它的防窥功能可以说做到了面面俱到,从开机到工作,包括一些意外情况它基本上都帮你想到了,这无疑能在当今隐私频遭窥视的环境下带给你安全感。本文属于原创文章,如若转载,请注明来源不给你看 惠普Elitebook 830 G5体验纠错与问题建议标签笔记本电脑 nb.zol.com.cn true 中关村在线 report 367...
0%
it168.com
Updated:
2019-11-13 22:35:26
【IT168 评测】初得惠普EliteBook 830 G5,给我留下的第一印象便是精致,该机传承了惠普EliteBook高端商务系列的精美外观,将艺术设计融入了冰冷的机器。作为惠普高端商务系列产品中的一员,惠普EliteBook 830 G5整机机身采用航空铝材质,带来强度高、韧性强等诸多优势,同时搭载了6倍于普通SATA SSD传输速度的惠普企业级Turbo Drive PCIe SSD,并融入了一键防窥屏设计等一系列黑科技技术,120Hz高刷新率也为其锦上添花。当然,这些只是该机特色的冰山一...
0%
sina.com.cn
Updated:
2019-11-13 22:35:26
8代酷睿四种类型8对中国人来说是一个吉利的数字,在世界范围内,有传承的产品序列发展到第八代,多数也都有着相当大的突破与变革之处。第8代酷睿包括Kabylake U Refresh 、Coffee Lake-H/S 以及可能将会出现的Cannonlake、Whiskyelake 等分支。其中Kabylake U Refresh 是四核版的移动低电压处理器,主要应用在轻薄笔记本平台, 自2017年8月发布以来已经占领了轻薄本市场。围绕8代酷睿,各类厂商开发出了不同类型的轻薄本产品,大概可以分成精英商务...
Bottom line 从这四条规律来看,我们可以这样认为,理论上所有8代酷睿轻薄本的散热情况都不容乐观,但重量相对较大的商务本在性能和散热方面的平衡做得最好。同样重量较大、尺寸较大得主流级商用、家用本各方面表现都弱一些。极致轻薄本通常会放弃性能和散热情况,为了轻薄会付出很大得代价。上一页123456  声明新浪网独家稿件,未经授权禁止转载。...
0%
sina.com.cn
Updated:
2019-11-13 22:35:26
一、前言:惠普EliteBook 商务人士的饕餮大餐近日,惠普正式更新了旗下高端商务笔记本EliteBook系列,推出了惠普EliteBook 800 G5两款新品,分别是惠普Elitebook 840 G5(14寸版)与惠普EliteBook 830 G5(13寸版)。EliteBook系列是惠普自2010年推出的经典商务系列,其名字Elite就拥有“精英”的含义,顾名思义,EliteBook就是针对高端商务人群的产品系列。为了尽量迎合高端商务人群,这次在惠普EliteBook 800 G5...
Bottom line 指纹+红外双重生物识别的安全性、指点杆+军工认证的可靠性、雷电3+扩展坞的超强扩展性,足以满足商务人士的绝大部分工作需求。  另外虽然13寸版并未搭载独立显卡,但在16GB大内存的助攻下,无论是多任务办公,还是大中型游戏,惠普EliteBook 830 G5都可以轻松应对,游刃有余。  至于主打的“一键防窥”功能,打开之后,几乎全白的侧面下过,真正杜绝了侧面偷看泄露隐私的情况。  续航的表现也稳扎稳打,7小时办公时间,足以满足日常2-3天的移动办公需求,不至于一天一冲,而65W快充也为它的续航添砖加瓦...
0%
mydrivers.com
Updated:
2019-11-13 22:35:26
一、前言:惠普EliteBook 商务人士的饕餮大餐近日,惠普正式更新了旗下高端商务笔记本EliteBook系列,推出了惠普EliteBook 800 G5两款新品,分别是惠普Elitebook 840 G5(14寸版)与惠普EliteBook 830 G5(13寸版)。EliteBook系列是惠普自2010年推出的经典商务系列,其名字Elite就拥有“精英”的含义,顾名思义,EliteBook就是针对高端商务人群的产品系列。为了尽量迎合高端商务人群,这次在惠普EliteBook 800...
Bottom line 六、总结:120%的商务人士笔记本可以看到,惠普EliteBook 830 G5几乎完美地完成了它的使命——即为商务用户提供一个无可挑剔的使用体验。指纹+红外双重生物识别的安全性、指点杆+军工认证的可靠性、雷电3+扩展坞的超强扩展性,足以满足商务人士的绝大部分工作需求。另外虽然13寸版并未搭载独立显卡,但在16GB大内存的助攻下,无论是多任务办公,还是大中型游戏,惠普EliteBook 830 G5都可以轻松应对,游刃有余。至于主打的“一键防窥”功能,打开之后,几乎全白的侧面下过,真正杜绝了侧面偷看泄露隐...
0%
pconline.com.cn
Updated:
2019-11-13 22:35:26
【PConline 单机评测】 惠普在商务本市场多年耕耘的成果是有目共睹的,优秀的产品设计,多样的辅助功能,以及丰富优秀的扩展能力和性能都是惠普商务本的特性,而多年耕耘不仅孕育出了幽灵Spectre这样的“新潮小生”和畅游人Pavilion这样的“古典雅士”,还有EliteBook这样的“白领精英”——EliteBook 830 G5就是这一标签的极致诠释。高贵纯洁的银色是这款笔记本的主色调,而作为一款商务本,它优雅的气质也并没有被严肃的格调所掩藏。相比于ABS工程塑料,EliteBook 830 G5由...
0%
notebookcheck.se
Updated:
2019-11-13 22:35:25
Den största subnotebook-modellen. HP:s nya EliteBook 830 G5 är mycket mer än en enkel omdesign. Den har inte bara en större skärm utan är ett gigantiskt steg framåt för HP:s företags-sortiment. I den här utförliga recensionen får du reda på om HP går i rä...
Good robust aluminiumhölje, lätt att underhålla, utbytbart tangentbord, skaplig anslutbarhet, stödjer upp till 32 GB RAM, att skriva känns bekvämt, utmärkt styrplatta, bara IPS-paneler på upp till 400 nits, låga temperaturer och ljudnivåer, hyfsade högtalare...
Bad jämförelsevis stor och tung, batteritid under genomsnittet, ingen SD-kortsläsare, HP point stick är dålig, ovanlig tangentbordslayout med dedikerade knappar till kommunikationsfunktioner...
88%
straitstimes.com
Updated:
2020-04-17 07:56:49
Business laptops have gotten sexier with each iteration, with designs that are increasingly similar to consumer models. This is particularly true of those at the higher-end of the segment, like HP's EliteBook series.The latest EliteBook 830 G5 fits the...
80%
kknews.cc
Updated:
2019-11-13 22:35:26
【PConline 單機評測】 惠普在商務本市場多年耕耘的成果是有目共睹的,優秀的產品設計,多樣的輔助功能,以及豐富優秀的擴展能力和性能都是惠普商務本的特性,而多年耕耘不僅孕育出了幽靈Spectre這樣的「新潮小生」和暢遊人Pavilion這樣的「古典雅士」,還有EliteBook這樣的「白領精英」——EliteBook 830 G5就是這一標籤的極致詮釋。外觀幾何高貴純潔的銀色是這款筆記本的主色調,而作為一款商務本,它優雅的氣質也並沒有被嚴肅的格調所掩藏。相比於ABS工程塑料,EliteBook 830...
Bottom line 【PConline 單機評測】惠普在商務本市場多年耕耘的成果是有目共睹的,優秀的產品設計,多樣的輔助功能,以及豐富優秀的擴展能力和性能都是惠普商務本的特性,而多年耕耘不僅孕育出了幽靈Spectre這樣的「新潮小生」和暢遊人Pavilion這樣的「古典雅士」,還有EliteBook這樣的「白領精英」——EliteBook 830 G5就是這一標籤的極致詮釋。. 外觀幾何高貴純潔的銀色是這款筆記本的主色調,而作為一款商務本,它優雅的氣質也並沒有被嚴肅的格調所掩藏。. 相比於ABS工程塑料,EliteBoo...
0%
computerworld.ch
Updated:
2019-11-13 22:35:25
HP / EliteBook 830 G5 (3JX74EA)Preis2.700 EuroAusstattung  1)BetriebssystemWindows 10 ProProzessor / Arbeitsspeicher / Arbeitsspeicher maximalIntel Core i7-8550U / 32 GByte / 32 GByteGrafikchipIntel UHD Graphics 620Größe Display / Typ...
0%
aripfan.com
Updated:
2019-11-13 22:35:26
องค์กรหรือบริษัททุกวันนี้ โน๊ตบุ๊คถือเป็นเครื่องมือสำคัญประเภทหนึ่งที่จำเป็นอย่างยิ่ง ซึ่งความพร้อมของอุปกรณ์และประสิทธิภาพที่ครบครันย่อมนำมาซึ่งการทำงานราบรื่น วันนี้ aripfan ของนำทุกท่านมาพบกับ พรีวิว HP EliteBook 830 G5 โน๊ตบุ๊คระดับองค์กรรุ่นใหม่ล่าสุ...
0%
Country Distributor
United Kingdom 4 distributor(s)
X