location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transceptor 15 Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transceptor 15 Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3J044AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850721793 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 02:42:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2022
Product end of life date
Bullet Points HP OMEN Transceptor 15 Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Black
  • - Brand compatibility: HP
  • - 660 g
Warranty: One-year limited warranty.
Long product name HP OMEN Transceptor 15 Sleeve :
The long product name of HP OMEN Transceptor 15 Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Transceptor 15 Sleeve
More>>>
HP OMEN Transceptor 15 Sleeve:
The official description of HP OMEN Transceptor 15 Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleeve game strong
Every laptop needs a killer case. With a sleeve built like armor from the gods, you’ll be invincible when traveling.

Short summary description HP OMEN Transceptor 15 Sleeve:
This short summary of the HP OMEN Transceptor 15 Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transceptor 15 Sleeve, Sleeve case, 39.6 cm (15.6"), 660 g

Long summary description HP OMEN Transceptor 15 Sleeve:
This is an auto-generated long summary of HP OMEN Transceptor 15 Sleeve based on the first three specs of the first five spec groups.

HP OMEN Transceptor 15 Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 660 g. Surface coloration: Monochromatic

Caution, dry when wet

Designed with water-resistant material, enjoy a sleeve that never rains on your parade.

Your laptop’s guardian angel

We can’t protect your search history, but we can protect your laptop with an ultra-plush 15.6" (39.62 cm) diagonal laptop compartment.

Grab. Go. Gone.

Make moves with the quick access pocket that lets you easily grab necessities on-the-go.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Black
Brand compatibility *
HP
Weight & dimensions
Width
381 mm
Depth
278 mm
Weight & dimensions
Height
30 mm
Weight
660 g
Package width
381 mm
Package depth
278 mm
Package height
30 mm
Package weight
660 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Sverige 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)