location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 712 38-ml Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
712 38-ml Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ED70A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905352845 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 00:06:06
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 712 38-ml Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Go about your work confident you'll get up to 31% more accurate lines[1], up to 24% more line density[2], and ideal quality on plain paper for all your CAD applications, from plans to schedules.
  • - Showcase your design versatility with the brightest dye-based color inks, with up to 65% more gamut.[4] Work with the best color distinction, with up to 84% higher chroma and up to 73% more saturation.[5] All ideal for GIS applications.
  • - Fits all your office needs from 100-year plain-paper archivability[7] to reliable operation that maximizes the life of your printheads and helps ensure HP warranty protection to free ink cartridge recycling.[6]
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 712 38-ml Black DesignJet Ink Cartridge :
The long product name of HP 712 38-ml Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

712 38-ml Black DesignJet Ink Cartridge
More>>>
HP 712 38-ml Black DesignJet Ink Cartridge:
The official description of HP 712 38-ml Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You're ready to meet every last-minute deadline with Original HP Bright Office Inks designed to fit the way you work by performing reliably, maximizing printhead life, and helping ensure HP warranty protection.

Short summary description HP 712 38-ml Black DesignJet Ink Cartridge:
This short summary of the HP 712 38-ml Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 712 38-ml Black DesignJet Ink Cartridge, Standard Yield, Black, Pigment-based ink, 38 ml, 1 pc(s), Single pack

Long summary description HP 712 38-ml Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 712 38-ml Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 712 38-ml Black DesignJet Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 38 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
DesignJet T210, T230, T250, T630, T650
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
38 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
119 mm
Depth
36 mm
Height
126 mm
Weight
80 g
Packaging data
Package width
119 mm
Package depth
36 mm
Packaging data
Package height
126 mm
Package weight
90 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
193905352845
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1956 mm
Products per pallet
4800 pc(s)
Master (outer) cases per pallet
120 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
519.6 g
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
4.04 g
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1956.1 mm (48 x 40 x 77")
Pallet weight (imperial)
519.5 kg (1145.4 lbs)
Master (outer) case gross weight (imperial)
4.04 kg (8.9 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Polska 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)