HP logo

HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20541
Info modified on:
01 Oct 2024, 08:55:13
Bullet Points HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield:
  • - Prevent miscommunication—get outstanding patterns and line quality, with up to 31% more accurate lines.<sup>[1]</sup>
  • - See depth and dimension with up to 24% more line density.<sup>[2]</sup>
  • - Accurately produce challenging line patterns.<sup>[3]</sup>
  • - Get the ideal quality on plain paper for your CAD applications, from plans to schedules.
  • - See distinct color/features on maps, plans with brightest dye-based color inks, with up to 65% more gamut.<sup>[4]</sup>
  • - Work with the best color distinction, with up to 84% higher chroma and up to 73% more saturation.<sup>[5]</sup>
  • - Showcase your design versatility with boldly colored 3D renders on plain paper.
  • - Ideal for GIS applications, and with color vibrancy perfect for brilliant, eye-catching posters.
  • - 100-year plain-paper archivability<sup>[7]</sup> and ISO certified HP Permanent and Water-resistant Black Ink.<sup>[8]</sup>
  • - Meet last-minute deadlines with high-quality prints and reliable operation.
  • - Maximize the life of your printheads and help ensure HP warranty protection.
  • - Use up to 95% less ink for servicing and maintenance.<sup>[9]</sup>
Long product name HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield:

712B 38-ml Black DesignJet Ink Cartridge

Short summary description HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield:

HP 712B 38-ml Black DesignJet Ink Cartridge, Standard Yield, Black, Pigment-based ink, 38 ml, 1 pc(s), Single pack

Long summary description HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield:

HP 712B 38-ml Black DesignJet Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 38 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP 712B 38-ml Black DesignJet ink cartridge 1 pc(s) Original Standard Yield 3ED28A:
[1] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes.
[2] Based on HP internal testing, September 2019, of 1 pixel vertical and diagonal lines; average of cyan, magenta, yellow, red, green, and blue colors and blacks comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[4] Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[5] Based on HP internal testing, September 2019, of cyan C* and cyan saturation comparing prints from the HP DesignJet Studio/T600/T200 Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.
[6] Visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program features and availability; program may not be available in your area.
[7] For prints produced with pigment-based black and dye-based color HP Bright Office Inks. WIR Statement Concerning the Dark Storage Permanence of Documents Printed with HP Pigment Inks and Dye Inks on HP Bright White Inkjet Paper, October 2017. Tests conducted by Wilhelm Imaging Research, Inc. indicate that documents printed with HP pigment-based black and dye-based color inks printed on HP Bright White Inkjet Paper stored in the dark (assuming that the document is stored in a file folder, in a box, and is otherwise protected from possible ozone exposure and contact with water) will achieve WIR Dark Storage Permanence Ratings of “Greater than 100 Years.” For more information, see http://www.hp.com/go/printpermanence.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.