location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21-b0001n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38J12EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908041962 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® J4025 (2.0 GHz base frequency, up to 2.9 GHz, 2 MB L2 cache, 2 cores)
  • - Windows 10 Home in S mode – free upgrade to Windows 11 when available
  • - 52.6 cm (20.7") diagonal, FHD (1920 x 1080), anti-glare, 200 nits, 72% NTSC
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 256 GB SSD storage
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White :
The long product name of HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All-in-One 21-b0001na Bundle PC, 20.7", Windows 10 Home in S mode – free upgrade to Windows 11 when available, Intel® Celeron®, 4GB RAM, 256GB SSD, FHD
More>>>
HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White:
The official description of HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean. Clutter-free.
Tired of your old computer cluttering your space? The HP All-in-One blends the power of a desktop with the elegance of a slim, sleek display into one dependable device designed to fit you.

Short summary description HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White:
This short summary of the HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21-b0001n, 52.6 cm (20.7"), Full HD, Intel® Celeron®, 4 GB, 256 GB, Windows 10 Home in S mode

Long summary description HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 21-b0001n. Product type: All-in-One PC. Display diagonal: 52.6 cm (20.7"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Home in S mode. Product colour: White

Get things done
Get things done

Multitask easy with a reliable processor and store more of what you love with multiple storage options.

Made to be seen
Made to be seen

See more of your screen with a narrow bezel display designed to adjust to your level. Conveniently placed ports help keep cords out of the way, so your space feels clean and uncluttered.

Keep it easy
Keep it easy

Stream and browse carefree with a privacy shutter camera that you can close when not in use. Integrated dual microphones and advanced noise reduction let them hear you, not everything around you.

Display
Display diagonal *
52.6 cm (20.7")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
200 cd/m²
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J4025
Processor cores
2
Processor threads
2
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
Windows 10 Home in S mode
Trial software
Netflix
Pre-installed software
McAfee LiveSafe;Dropbox
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Home
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
489.9 mm
Depth (with stand)
173 mm
Height (with stand)
365.4 mm
Weight (with stand)
4.1 kg
Width (without stand)
489.9 mm
Depth (without stand)
173 mm
Height (without stand)
365.4 mm
Weight (without stand)
4.1 kg
Package width
598 mm
Package depth
194 mm
Package height
403 mm
Package weight
6.54 kg
Certificates
Certification
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display diagonal (metric)
52.6 cm
Keyboard type
USB
Disclaimer HP 21-b0001n Intel® Celeron® J4025 52.6 cm (20.7") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home in S mode Wi-Fi 5 (802.11ac) White:
Disclaimer

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com