All-in-One 22-df0036na Bundle PC, 21.5", Windows 10 Home 64 – free upgrade to Windows 11 when available, AMD Ryzen™ 3, 4GB RAM, 256GB SSD, FHD
The HP All-in-One PC is designed to easily grow with you.
The HP All-in-One PC blends the power of a desktop with the beauty of a slim, three-sided micro-edge display for one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.
HP 22-df0036n, 54.6 cm (21.5"), Full HD, AMD Ryzen™ 3, 4 GB, 256 GB, Windows 10 Home
HP 22-df0036n. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 3, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White