Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-cell lithium-Ion (Li-Ion), nx9000/xe4500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
361742-001
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26808
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery :
The short editorial description of HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery

Battery (Primary) - 8-cell lithium-Ion (Li-Ion), 14.8VDC, 4.4Ahr
More>>>
HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery:
The official marketing text of HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery as supplied by the manufacturer

Used with: n1050V / nx9000 / nx9005 / nx9008 / nx9010 / xe4100 / xe4400 / xe4500.

Short summary description HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery:
This short summary of the HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500, Battery, HP

Long summary description HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery:
This is an auto-generated long summary of HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500 Battery based on the first three specs of the first five spec groups.

HP 8-cell lithium-Ion (Li-Ion), nx9000/xe4500. Type: Battery, Brand compatibility: HP

Features
Type *
Characteristics of the device.
Battery
Brand compatibility *
What other brands this brand can be used with.
HP
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery voltage
The voltage (V) of the battery.
14.8 V
Number of battery cells
8
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
Customer service details