location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TM-m30II 203 x 203 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-m30II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
340U1AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068481858 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:57:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TM-m30II 203 x 203 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Built-in barcodes
  • - Black
  • - 1.3 kg
Long product name HP TM-m30II 203 x 203 DPI Wired Thermal POS printer :
The long product name of HP TM-m30II 203 x 203 DPI Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson TM-m30II Printer
More>>>
Short summary description HP TM-m30II 203 x 203 DPI Wired Thermal POS printer:
This short summary of the HP TM-m30II 203 x 203 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP TM-m30II, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 8.3 cm, 7.95 cm

Long summary description HP TM-m30II 203 x 203 DPI Wired Thermal POS printer:
This is an auto-generated long summary of HP TM-m30II 203 x 203 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

HP TM-m30II. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Maximum printing width: 7.95 cm. Connectivity technology: Wired, USB connector: USB Type-B. Built-in barcodes: Code 39, Code 93, Code-128 Codabar Library, EAN13, EAN8, GS1 DataBar, ITF, UPC-A, UPC-E, Mean time between failures (MTBF): 360000 h. Product colour: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Maximum printing width
7.95 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Serial interface *
No
Connectivity technology *
Wired
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Built-in barcodes *
Code 39, Code 93, Code-128 Codabar Library, EAN13, EAN8, GS1 DataBar, ITF, UPC-A, UPC-E
Features
Mean time between failures (MTBF)
360000 h
Design
Product colour *
Black
Power
Power source type *
USB
Power consumption (printing)
32.4 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
127 mm
Depth
127 mm
Height
135 mm
Weight
1.3 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)