location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33878863#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-1145G7 (8MB Cache)
  • - 33.0 cm (13") WUXGA+ 1920 x 1280 Touch
  • - 16GB (4266MHz) LPDDR4x-SDRAM & 512GB SSD
Long product name HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The long product name of HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1145G7 (8MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 33.0 cm (13") WUXGA+ 1920 x 1280 Touch, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official description of HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant mobility that’s enterprise ready

Work keeps you moving from one location to the next all day requiring one device designed for an enterprise environment that lets you work on-the-go. The HP Elite x2 combines modern PC performance with pure tablet mobility.

Short summary description HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 G8, Intel® Core™ i5, 33 cm (13"), 1920 x 1280 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 G8 Intel® Core™ i5 i5-1145G7 Hybrid (2-in-1) 33 cm (13") Touchscreen WUXGA+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 G8. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Display diagonal: 33 cm (13"), HD type: WUXGA+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
33 cm (13")
Display resolution *
1920 x 1280 pixels
Touchscreen *
Yes
HD type
WUXGA+
LED backlight
Yes
Native aspect ratio
3:2
Display brightness
400 cd/m²
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1145G7
Processor cores
4
Processor boost frequency
4.4 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2.6 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.1 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Bluetooth
Yes
Bluetooth version
5.0
Network
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
2
Thunderbolt ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
190 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Weight & dimensions
Width
289.3 mm
Depth
221.9 mm
Height
14.2 mm
Weight (tablet mode)
820 g
Width (tablet mode)
28.9 cm
Depth (tablet mode)
21.6 cm
Height (tablet mode)
8.8 mm
Weight *
1.17 kg
Brand Image Product code Product Stock Price from
HP =>>>CORE I5 VPRO SZ2 G11 LABEL HP =>>>CORE I5 VPRO SZ2 G11 LABEL
(show image)
18N28AV =>>>CORE I5 VPRO SZ2 G11 LABEL 0.00
(excl. VAT)
0 (incl. VAT)
HP =>>>AMT ENABLED HP =>>>AMT ENABLED
(show image)
2K8C5AV =>>>AMT ENABLED 0.00
(excl. VAT)
0 (incl. VAT)
HP Deliv SVC Door/Dock NB HP Deliv SVC Door/Dock NB
(show image)
ZD021AV Deliv SVC Door/Dock NB 0.00
(excl. VAT)
0 (incl. VAT)