location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72GB, U320, 10000 rpm, Non Hot Plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332751-B21
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:31:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limitedand HDD pre-failure
Long product name HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI :
The long product name of HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

72GB, U320, 10000 rpm, Non Hot Plug
More>>>
HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI:
The official description of HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A wide variety of rigorously tested, HP-qualified, SMART capable, Ultra320 Hard Drives offering data integrity and availability in non hot pluggable.
- HP HDD Qualification process the best process in the industry for higher data reliability
- HP leader of innovation in storage for higher data protection and scalability

Short summary description HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI:
This short summary of the HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

HP 72GB, U320, 10000 rpm, Non Hot Plug, 3.5", 72 GB, 10000 RPM

Long summary description HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI:
This is an auto-generated long summary of HP 72GB, U320, 10000 rpm, Non Hot Plug 3.5" Ultra320 SCSI based on the first three specs of the first five spec groups.

HP 72GB, U320, 10000 rpm, Non Hot Plug. HDD size: 3.5", HDD capacity: 72 GB, HDD speed: 10000 RPM

Features
HDD size *
3.5"
HDD capacity *
72 GB
HDD speed *
10000 RPM
Interface *
Ultra320 SCSI
Type *
HDD
Component for *
Server/workstation
Hot-swap *
No
Power
Operating voltage
5 / 12 V
Other features
HDD transfer rate
320 Mbit/s
Internal
Yes
Hot-Plug support
No
Drive device, transfer rate
320 MB/s