Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ Memory 256MB Proliant 1200/1600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
317749-001
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23123
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz :
The short editorial description of HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz

SP/CQ Memory 256MB Proliant 1200/1600
More>>>
HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz:
The official marketing text of HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz as supplied by the manufacturer

SP/CQ Memory 256MB Proliant 1200/1600
As data protection and high availability have become increasingly important, customers are demanding solid, uninterrupted performance. Continuous development and enhancement of high-performance software applications and operating systems is driving the need for additional memory. Compaq memory customers can be assured that all of their memory needs will be met, the above issues will be addressed, and they will have memory manufactured to the highest quality standards and subjected to the most rigorous testing procedures.

Short summary description HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz:
This short summary of the HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/CQ Memory 256MB Proliant 1200/1600, 0.25 GB, 1 x 0.25 GB, 100 MHz

Long summary description HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz:
This is an auto-generated long summary of HP SP/CQ Memory 256MB Proliant 1200/1600 memory module 0.25 GB 100 MHz based on the first three specs of the first five spec groups.

HP SP/CQ Memory 256MB Proliant 1200/1600. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Memory clock speed: 100 MHz

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
100 MHz
Features
Memory layout (modules x size) *
1 x 0.25 GB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
400 g
Country Distributor
United Kingdom 3 distributor(s)
Customer service details