Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
313764-001
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38112
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5" :
The short editorial description of HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5"

18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM
More>>>
HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5":
The official marketing text of HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5" as supplied by the manufacturer

Wide Ultra SCSI-3 hard drive
Today' s distributed enterprise is seeing larger, more complex applications, an increase of mission-critical data moving to the server, increasing demand for transaction processing and critical server consolidation.
In this environment, storage has become a critical component of the information system, significantly defining both the systems reliability and performance. This is why Compaq drives undergo an intense qualification process that eliminates data integrity problems,firmware and O/S incompatibilities and other causes of data corruption or premature failure. All drives are proven to perform in the Compaq systems for which they were designed.

Short summary description HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5":
This short summary of the HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM, 3.5", 18.2 GB, 7200 RPM

Long summary description HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5":
This is an auto-generated long summary of HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM 3.5" based on the first three specs of the first five spec groups.

HP 18.2GB, hot-plug, Wide Ultra SCSI, 7200 RPM. HDD size: 3.5", HDD capacity: 18.2 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
18.2 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Other features
HDD transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
160 Mbit/s
Product colour
The colour e.g. red, blue, green, black, white.
White
Internal
The product is built in.
Yes
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Interface type
Wide Ultra SCSI-3
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Customer service details