Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon 3.4 GHz processor 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon 3.4 GHz
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
311583-B21
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40278
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 23 Jun 2018 23:11:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Intel Xeon 3.4 GHz processor 1 MB L2 :
The short editorial description of HP Intel Xeon 3.4 GHz processor 1 MB L2

Intel Xeon 3.40 GHz, 1MB Cache, 800 MHz FSB
More>>>
HP Intel Xeon 3.4 GHz processor 1 MB L2:
The official marketing text of HP Intel Xeon 3.4 GHz processor 1 MB L2 as supplied by the manufacturer

Maximize Performance. Minimize Power. Automatically.
As data centers reach the upper limits of their power and cooling capacity, efficiency has become the focus of extending the life of existing data centers and designing new ones. As part of these efforts, IT needs to refresh existing infrastructure with standard enterprise servers that deliver more performance and scalability, more efficiently.

Short summary description HP Intel Xeon 3.4 GHz processor 1 MB L2:
This short summary of the HP Intel Xeon 3.4 GHz processor 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon 3.4 GHz, Intel® Xeon®, 3.4 GHz, Socket 604(mPGA604), Server/Workstation, 90 nm, 800 MHz

Long summary description HP Intel Xeon 3.4 GHz processor 1 MB L2:
This is an auto-generated long summary of HP Intel Xeon 3.4 GHz processor 1 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon 3.4 GHz. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz, Processor socket: Socket 604(mPGA604). Thermal Design Power (TDP): 103 W, VID Voltage Range: 1.287 - 1.4 V. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm²

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604(mPGA604)
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor model *
The model number for the processor in a computer.
Unspecified
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor cache
1 MB
Processor cache type
L2
FSB Parity
Yes
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
Thermal Design Power (TDP) *
103 W
VID Voltage Range
1.287 - 1.4 V
Features
Execute Disable Bit
Yes
Idle States
Yes
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Operational conditions
Tcase
72 °C
Country Distributor
United Kingdom 1 distributor(s)
Customer service details