Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
304866-001
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37041
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5" :
The short editorial description of HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5"

9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM
More>>>
HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5":
The official marketing text of HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5" as supplied by the manufacturer

9.1GB hot-plug Wide Ultra SCSI-3 hard drive - 10,000 RPM - Includes 1.6-inch, 80-pin drive tray.

Short summary description HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5":
This short summary of the HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM, 3.5", 9.1 GB, 10000 RPM

Long summary description HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5":
This is an auto-generated long summary of HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM 3.5" based on the first three specs of the first five spec groups.

HP 9.1GB, hot-plug, Wide Ultra SCSI, 10000 RPM. HDD size: 3.5", HDD capacity: 9.1 GB, HDD speed: 10000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
9.1 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra SCSI
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Other features
Internal
The product is built in.
Yes
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Interface type
Wide Ultra SCSI-3
Country Distributor
United Kingdom 2 distributor(s)
Customer service details