location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ZC52ET show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Jan 2020
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel® Core™ i7-8850H (9MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160, NVIDIA Quadro P2000 4GB GDDR5
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 years of parts and labor. Terms and conditions vary by country.
Long product name HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i7-8850H (9MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160, Intel UHD Graphics 630, NVIDIA Quadro P2000 4GB GDDR5, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smaller, faster and brighter than ever
Get the ultimate blend of design and performance in the next generation HP ZBook Studio. Speed through your work and bring your ideas to life on HP's brightest 4K laptop.

Short summary description HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G5, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ZBook Studio G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

HP's brightest 4K laptop

See your work in one billion vibrant colors on the HP DreamColor display with 600 nits of brightness. Master color-critical work with a built-in color calibration system that helps maintain perfect color every single time.

More powerful than ever before

Get ultra-fast, 6-core Intel® Xeon® processors and enhanced thermals that keep your laptop cool and quiet. Render photorealistic images with certified NVIDIA® Quadro® graphics - optimized for stability and peak performance with leading software apps.

HP's most secure mobile workstation

Protect your confidential work with security features like facial recognition and a webcam shutter[2]. With HP Sure View privacy display[3], your screen becomes visible only to you at the touch of a button, so you can do private work in busy, open areas.

Windows 10 Pro for Workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook Studio.[4]

8th gen Intel® Xeon® processors

Get remarkable performance with heavy workloads with six-core Intel® Xeon® processors. Experience stability, data integrity and protection against potential crashes with ECC memory.

NVIDIA® Quadro® 3D Graphics

Seamlessly edit your designs and render multi-layered files with certified NVIDIA® Quadro® P1000 graphics, optimized for stability and performance with professional software apps.

Blazing fast storage

Accelerate your productivity with up to 4TB local PCIe NVMe storage that's up to 21 times faster than standard HDD storage and six times faster than SATA SSD.[5]

Large memory configurations

Get remarkable, real time performance running multiple applications simultaneously with 32 GB RAM.

Fast charging and long battery life

Take your work on the road with up to 16 hours of battery life for maximum productivity. When you need it, recharge ultra-fast (50% in just 30 minutes)10.[6,7]

Small but powerful

Travel anywhere with this powerful laptop that weighs only 4.4 pounds. Get a full-sized, backlit minor spill-resistant keyboard for worry-free, flexible working on-the-go.[8]

15.6" diagonal touch display

Easily transition from indoors to outdoors with the ambient light sensor that dims or brightens based on your surroundings. Experience precise color accuracy with 100% Adobe® RGB.[9]

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, world-facing 3rd mic & optional web cam. Get premium audio with 4 speakers custom tuned by Bang & Olufsen & a discrete amp.

Multiple ports for maximum connectivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Stay connected with 2 USB 3.0, 1 HDMI and 1 SD card port.

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio was built for 24x7x365 workloads and designed to pass rigorous military standard tests.[10]

HP Thunderbolt™ Dock Gen 2

Connect your HP ZBook Studio x360 to external displays with HP's most powerful docking solution. Experience lightning fast Thunderbolt™ connectivity with remarkable performance.[11]

Design
Product type *
Mobile workstation
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
400 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.1 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P2000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Ports & interfaces
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Bundled software
Bing search for IE11; Buy Office; Skype for Business Certified
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134899
Brand-specific features
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP Device Access Manager; HP Password Manager; HP Security Manager; HP Sure Click; HP BIOS Cong Utility (BCU); HP Client Catalog; HP Driver Packs; HP System Software Manager (SSM); HP Manageability Integration Kit Gen2; HP BIOSphere with Sure Start Gen4; HP Secure Disk Erase; HP Host Based Mac Address
HP Software provided
HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Remote Graphics Software; HP Velocity; HP WorkWise (requires Bluetooth); HP LAN-WLAN Protection; HP Client Security Suite Gen4
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
64 Wh
Power
AC adapter power
150 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Weight & dimensions
Width
360 mm
Depth
254 mm
Height (front)
8.8 mm
Height (rear)
1.74 cm
Weight *
2 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:55:18
Uk has collected 2 expert reviews for HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ZBook Studio G5 Intel® Core™ i7 i7-8850H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Based on HP’s unique and comprehensive security capabilities at no additional cost among desktop workstation vendors as of Sept. 2017 on HP Mobile Workstations with 7th Gen and higher Intel® Processors.
[2] Facial recognition and webcam shutter are optional features that must be configured at purchase.
[3] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase.
[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[5] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[6] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[7] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] Weight will vary by configuration.
[9] Ambient light sensor only available on select models with standard and full UHD (not available with HP DreamColor or privacy display models).
[10] MIL-STD-810G testing is pending . Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[11] ZBook dock with Thunderbolt™ sold separately.