location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Inspire 7252e All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Inspire 7252e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z1C2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697809279 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 11:48:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY Inspire 7252e All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, Scan, Copy, Photo
  • - Print speed up to 13 ppm (black) and 8 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: 2 years with HP+ Offer
Long product name HP ENVY Inspire 7252e All-in-One Printer :
The long product name of HP ENVY Inspire 7252e All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Inspire 7252e All-in-One Printer
More>>>
HP ENVY Inspire 7252e All-in-One Printer:
The official description of HP ENVY Inspire 7252e All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything you need in a home printer.
Work, learn and create with the printer that prints everything so you can tackle anything – from high-quality photos to office documents. Choose HP+ and get 6 months of Instant Ink[1] and 1 extra year HP warranty with use of Original HP Ink.[2]

Product disclaimer
This printer is intended to work only with cartridges that have new or reused HP electronic circuitry, and it uses dynamic security measures to block cartridges using modified or non-HP circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP electronic circuitry enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP ENVY Inspire 7252e All-in-One Printer:
This short summary of the HP ENVY Inspire 7252e All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Inspire 7252e All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP ENVY Inspire 7252e All-in-One Printer:
This is an auto-generated long summary of HP ENVY Inspire 7252e All-in-One Printer based on the first three specs of the first five spec groups.

HP ENVY Inspire 7252e All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Built for balancing it all

Save time and paper when printing everyday and business documents with automatic two-sided printing.
Conveniently print photos in a variety of sizes with a built-in photo tray.
Use the HP Smart app for easy multi-tasking- print, scan, copy from any device.[3]
Sustainable design made from over 45% recycled plastic

Memories made modern

Add a custom message with two-sided 10x15 cm ( 4x6") photo printing from the HP Smart app.[4]
Print photos that look as vibrant and real as they do on your screen with true-to-phone quality[5] prints.
Print photos in both traditional and modern photo sizes like square and panoramic.[4]
Power your creativity with custom photo features through the HP Smart app.[3]

Never run out of ink with Instant Ink[6]

Never run out of ink.[6] Convenient ink cartridge replacements and smart delivery included.
Save up to 70% with Instant Ink.[7] Enroll to get ink, delivery and recycling starting at €0.99 a month.
Peace of mind with plan flexibility to change or cancel anytime at no cost.[8]
Help us put plastic back into printers with prepaid recycling service included.[9]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
13 ppm
Print speed (ISO/IEC 24734) colour
8 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
N-in-1 print function
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
15 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
Yes
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
60 sheets
Maximum number of input trays
2
Maximum input capacity
100 sheets
Maximum output capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209.9 x 349.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
2L, Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Photo paper sizes
10x30, 10x15, 13x18, 13x13
Borderless printing media sizes
A4, Letter
Custom media width
97.79 - 127 mm
Custom media length
215 - 309 mm
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.3 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
14 W
Power consumption (ready)
4.9 W
Power consumption (sleep)
1.05 W
Power consumption (off)
0.05 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 10.14 Mojave
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 4500 m
Certificates
Certification
EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;EN 55032:2012/AC:2013 Class B;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN 301 489-17 V3.2.4:2020-09;IEC 61000-4-2:2008;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-3:2010;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-8:2009;EN 55035:2017 ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09;IEC 61000-4-11:2004 +A1:2017;EN 55035:2017;ETSI EN 301 489-1 V2.2.3:2019-11;ETSI EN301 489-17 V3.2.4:2020-09
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
460 mm
Depth
383 mm
Height
191 mm
Weight
6.91 kg
Packaging data
Package width
570 mm
Package depth
254 mm
Package height
464 mm
Package weight
8.66 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
125 pages
Included cartridge capacity (CMY)
120 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
368 g
Layers per pallet
5 pc(s)
Products per pallet
40 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2457 mm
Recommended system requirements
Intel Pentium II, Celeron or 233 MHz or better processor; 2 GB available hard disk space; Internet connection; web browser
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2456.9 mm (48 x 40 x 96.7")
Pallet weight (imperial)
367.4 kg (810 lbs)
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP ENVY Inspire 7252e All-in-One Printer:
Disclaimer

[1] Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP-recommended setup process as indicated in the instructions that came with your printer. Unless service is cancelled within the promotional period online at http://www.hpinstantink.com , a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. Use of in-box ink or toner cartridge is included in period of offer. One offer redeemable per printer. Included months offer with Instant Ink subject to change after 4.30.2022. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. For service details, see http://www.hpinstantink.com.
[2] 2 years HP Warranty in total. Refer to the documentation in the printer box for further information on HP warranty. HP Warranty benefits apply in addition to any statutory rights provided under applicable consumer protection laws related to non-conformity of goods with the contract of sale. Such consumer statutory rights are not limited or affected in any manner by the HP Warranty. See: https://support.hp.com/gb-en/document/c03922002?openCLC=true.
[3] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 2 years, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries. For more information, see http://www.hpsmart.com.
[4] Requires printing through HP Smart app from a mobile phone.
[5] When printing through HP Smart app from a mobile device supporting P3 colour gamut.
[6] Based on plan usage, Internet connection to eligible HP printer, valid credit/debit card, email address, and delivery service in your geographic area.
[7] Based on monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Sale prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Buyers Lab July 2020 study commissioned by HP, based on publicly available information as of June 1, 2020. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: http://www.keypointintelligence.com/HPInstantInkROW.
[8] Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to http://instantink.hpconnected.com/terms.
[9] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. Program availability varies. For details, see hp.com/recycle.​
[10] Utilising technology in the HP+ system and compared to HP standard consumer printers without HP+. HP+ printers are ready when you are with improved connectivity utilising Smart Driver and Print/Scan Doctor technology, more secure with Smart Security technology, more productive through HP Smart Advance features included for 2 years, and more sustainable by enabling Forest First printing and net-zero deforestation prints. [14] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi® is a registered trademark of Wi-Fi Alliance®.

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 and 5 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.13 High Sierra and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For more information about page yields for replacement cartridges see http://hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.