location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T850 36-in Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T850 36-in Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Y9H2M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548645503 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2024 01:32:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP DesignJet T850 36-in Multifunction Printer :
The long product name of HP DesignJet T850 36-in Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T850 36-in Multifunction Printer
More>>>
HP DesignJet T850 36-in Multifunction Printer:
The official description of HP DesignJet T850 36-in Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



Short summary description HP DesignJet T850 36-in Multifunction Printer:
This short summary of the HP DesignJet T850 36-in Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T850 36-in Multifunction Printer, 1407 mm, 701 mm, 967 mm, 60 kg, 1575 mm, 570 mm

Long summary description HP DesignJet T850 36-in Multifunction Printer:
This is an auto-generated long summary of HP DesignJet T850 36-in Multifunction Printer based on the first three specs of the first five spec groups.

HP DesignJet T850 36-in Multifunction Printer. Width: 1407 mm, Depth: 701 mm, Height: 967 mm. Package width: 1575 mm, Package depth: 570 mm, Package height: 650 mm

Weight & dimensions
Width
1407 mm
Depth
701 mm
Height
967 mm
Weight
60 kg
Packaging data
Package width
1575 mm
Package depth
570 mm
Package height
650 mm
Package weight
83.5 kg
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)