HP logo

HP DesignJet T950 36-in Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15244
Info modified on:
30 Oct 2024, 01:11:18
Bullet Points HP DesignJet T950 36-in Printer:
  • - Print
Warranty:
Three-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP DesignJet T950 36-in Printer:

DesignJet T950 36-in Printer

HP DesignJet T950 36-in Printer:



Short summary description HP DesignJet T950 36-in Printer:

HP DesignJet T950 36-in Printer

Long summary description HP DesignJet T950 36-in Printer:

HP DesignJet T950 36-in Printer

Reasons to buy
Recommended products
Distributors
Loading...
Disclaimer HP DesignJet T950 36-in Printer 2Y9H1G:
[1] The HP DesignJet T950 is faster than its main competitors: 44% faster than competitor A and 43% faster than competitor B in end-to-end performance, including job preparation with printing software, processing, printing, and collection. Testing performed by Sogeti, April 2023. Detailed test report is available upon request.
[2] Based on test results using D size, plain paper, and standard configuration. Stacking capacity is subject to paper type, printed file and ambient conditions.
[3] Requires HP app download available at https://www.hp.com/go/mobileprinting . Certain features are available in English language only and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. List of supported operating systems available in app stores.
[4] Declared %RCP content is based on the quantity and weight of parts made with RCP resin over the total plastic parts.
[5] Program availability varies. See https://www.hp.com/go/recycle

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Heavyweight Coated roll feed and Original HP inks.
With HP Universal Instant Dry Photo Gloss media with Original HP inks.
Based on test results using 80 g/m² plain paper and standard configuration. Capacity is subject to paper type, printed file, and ambient conditions.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.