location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 20100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2XF31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018196179 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2021 12:54:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre 20100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Universal
  • - Charging source: USB
  • - 20100 mAh
More>>>
Short summary description HP Spectre 20100 mAh Black:
This short summary of the HP Spectre 20100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre, 20100 mAh, Black

Long summary description HP Spectre 20100 mAh Black:
This is an auto-generated long summary of HP Spectre 20100 mAh Black based on the first three specs of the first five spec groups.

HP Spectre. Battery capacity: 20100 mAh. USB Type-A output ports: 1, USB Type-C ports quantity: 1. Product colour: Black

Design
Number of simultaneously connected devices (max) *
2
Product colour *
Black
Charger compatibility *
Universal
Performance
Charging source *
USB
Battery capacity *
20100 mAh
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
1
USB Type-C ports quantity
1
Packaging data
Package width
2450 mm
Package depth
1050 mm
Package height
630 mm
Package weight
660 g