location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WU75ET+1ME40AT+1XM33AA/99867731
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 465 W
  • - Intel® Xeon® W-2135 3.7 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1.51 TB HDD+SSD DVD-RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
Long product name HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black :
The long product name of HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon W2135 (3.7GHz, 8.25MB), 16GB (2 x 8GB) DDR4 SDRAM, 1TB 7200 rpm SATA + 512GB HP Z Turbo Drive PCIe SSD, DVD-RW, Windows 10 Pro 64 for Workstations + NVIDIA Quadro P4000 (8GB) Graphics Card (1ME40AT) + Fan & Front Card Guide Kit (1XM33AA)
More>>>
HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:
The official description of HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most popular workstation just got better. Perfect for engineering, the Z4 delivers mainstream performance for a wide spectrum of applications. With server-grade processing and a full set of components you get everything you need, nothing more.

Feature-rich functionality
- The Z4 is ahead of its time with more standard features than any other single processor HP workstation. With multiple configuration options, you can choose the perfect blend of components that meet your performance requirements.

All the power without the noise
- Next-generation acoustic design delivers quiet performance. A high frequency processor with a multi-core count is fully capable of handling the demands of 3D CAD and rendering software, so you can visualize your idea anytime during the design process.

HP's most secure workstations
- Advanced security features come standard on every Z4. Rest assured your device, identity and data are safe with security software like HP Client Security Suite and HP Sure Start, the industry's first self-healing BIOS with intrusion detection.

Short summary description HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:
This short summary of the HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit, 3.7 GHz, Intel® Xeon®, 16 GB, 1.51 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit Intel® Xeon® W-2135 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 10 Pro for Workstations Mini Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G4 + NVIDIA Quadro P4000 (8GB) + Fan & Front Card Guide Kit. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon®, Processor model: W-2135. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 465 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
W-2135
Processor cores
6
Processor frequency *
3.7 GHz
Processor boost frequency
4.5 GHz
Processor socket
LGA 2066 (Socket R4)
Processor cache
8.25 MB
Processor threads
12
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Skylake
Thermal Design Power (TDP)
140 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
PCI Express configurations
1x16, 1x4, 1x8
Number of processors installed
1
Stepping
U0
Maximum internal memory supported by processor
512 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400, 2666 MHz
Memory bandwidth supported by processor (max)
85.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2666 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Optical drive type *
DVD-RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini Tower
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek HD ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Processor code
SR3LN
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
126709
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
465 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
169 mm
Depth *
445 mm
Height *
386 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1